location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF226dn Laser A4 1200 x 1200 DPI 27 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF226dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9540B079 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF226dn Laser A4 1200 x 1200 DPI 27 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 27 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB
  • - 12.2 kg
Long product name Canon i-SENSYS MF226dn Laser A4 1200 x 1200 DPI 27 ppm :
The long product name of Canon i-SENSYS MF226dn Laser A4 1200 x 1200 DPI 27 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print, Copy, Scan, Fax, 27 ppm, 1200 x 1200 dpi, 6s, USB 2.0, 10BASE-T/100BASE-TX, 256 MB, LCD, 570W, 1 kWh/week, 50 db
More>>>
Canon i-SENSYS MF226dn Laser A4 1200 x 1200 DPI 27 ppm:
The official description of Canon i-SENSYS MF226dn Laser A4 1200 x 1200 DPI 27 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon i-SENSYS MF226dn
Productivity boosting network ready mono laser All-in-one
Powerful, network ready mono laser All-In-One for busy small offices. Boost productivity with fast automatic 2-sided printing and ADF. Set up efficient workflows with quick one-touch solution keys.

- Network ready, stylish and compact mono laser All-In-One
- Easily print from IOS or Android devices
- Easy operation with tilting display and large touch screen
- No waiting for prints with Quick First Print
- Achieve more with 2-sided printing

Powerful, connected All-In-One
This compact and stylish mono laser All-In-One offers the convenience of a professional quality printer, scanner, copier and fax in one space saving device. Network ready its productivity boosting features can be shared seamlessly across your office – making it the ideal choice to increase the efficiency of any busy office.

Fast printing and copying
There’s no waiting for documents thanks to a fast A4 mono laser print and copy speed of 27ppm and a Quick First Print from sleep mode.

Business quality results
A combination of print quality up to 1200 x1200 dpi and Canon’s EF toner delivers impressive documents with sharp text and smooth grayscale graphics. Enhanced colour scanning of up to 9600x9600 dpi captures every detail from originals. Send scans to any PC with user-friendly network scanning.

Efficient 2-sided printing
Multi-page scanning and copying is quick and efficient thanks to an integrated 35-sheet ADF and a 250-sheet paper cassette. Save money on paper and print professional looking documents with automatic 2-sided printing.

Quick, simple, quiet operation
Quick and simple to operate, the i-SENSYS MF226dn has a versatile, tilting display panel with a large touch screen LCD, which shows you the information you need at a glance. The panel can be set vertically or placed facing upwards to suit the way you work. Efficient scanning and copying workflows are simple to set up using the quick one-touch solution keys, so it’s easy to send scans to file or save paper by copying several images to one sheet. For operation in a quiet environment, Quiet Mode ensures less noisy printing so you can work without distracting others.

Market leading energy efficiency
Canon’s On-Demand fixing technology ensures virtually no warm up time and helps cut energy consumption without affecting performance. With a class leading TEC rating, this device consumes just 1.7 Watts in sleep mode.

All-in-One cartridge
The recyclable All-in-One cartridge ensures maintenance-free operation and reliable high quality output. The Authentic Canon Laser Cartridge contains toner, drum and cleaning units and can be replaced in seconds without any fuss or mess.

Short summary description Canon i-SENSYS MF226dn Laser A4 1200 x 1200 DPI 27 ppm:
This short summary of the Canon i-SENSYS MF226dn Laser A4 1200 x 1200 DPI 27 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF226dn, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black

Long summary description Canon i-SENSYS MF226dn Laser A4 1200 x 1200 DPI 27 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF226dn Laser A4 1200 x 1200 DPI 27 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF226dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black

Printing
Duplex printing mode
Auto
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Time to first page (black, normal)
6 s
Print margins (top, bottom, right, left)
5 mm
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
27 cpm
Time to first copy (black, normal)
9 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax resolution (black)
200 x 100 DPI
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Fax speed dialing (max numbers)
104
Fax forwarding
Yes
Fax broadcasting
114 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Features
Maximum duty cycle *
10000 pages per month
Page description languages
UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL, Monarch
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Performance
Card reader integrated
No
Internal memory *
256 MB
Sound pressure level (copying)
50 dB
Sound pressure level (quiet mode)
45 dB
Sound power level (standby)
43 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Display number of lines
6 lines
Control type
Touch
Power
Power consumption (average operating)
570 W
Power consumption (standby)
5.8 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Width
390 mm
Depth
441 mm
Height
360 mm
Weight
12.2 kg
Packaging content
Drivers included
Yes
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF416dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi Canon i-SENSYS MF416dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi
(show image)
0291C042 MF416dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi Canon MF515x Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi
(show image)
0292C016 MF515x 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi
(show image)
9947B035 MF728Cdw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF211 Laser A4 1200 x 1200 DPI 23 ppm Canon i-SENSYS MF211 Laser A4 1200 x 1200 DPI 23 ppm
(show image)
9540B108 MF211 0.00
(excl. VAT)
0 (incl. VAT)
Canon imageCLASS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi Canon imageCLASS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi
(show image)
9540B106 MF212w 0.00
(excl. VAT)
0 (incl. VAT)
Canon imageCLASS MF216n Laser A4 1200 x 1200 DPI 23 ppm Canon imageCLASS MF216n Laser A4 1200 x 1200 DPI 23 ppm
(show image)
9540B097 MF216n 0.00
(excl. VAT)
0 (incl. VAT)
Canon imageCLASS MF229dw Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi Canon imageCLASS MF229dw Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi
(show image)
9540B070 MF229dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF217w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi Canon i-SENSYS MF217w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi
(show image)
9540B088 MF217w 0.00
(excl. VAT)
0 (incl. VAT)