location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP6230dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9143B009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574623160
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 25 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN
  • - Maximum duty cycle: 8000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 64 MB
Warranty: 3 Years
Long product name Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi :
The long product name of Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

25 ppm, 600 x 600 dpi, 8000 pages per month, 64 MB, USB 2.0, Ethernet, Wi-Fi, 52 dB
More>>>
Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi:
The official description of Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact Wi-Fi mono laser printer for easy network and mobile printing
Network and mobile ready with automatic 2-sided printing and a host of energy and time-saving features, this space saving Wi-Fi mono laser printer is ideal for any small or home office.

Benefits
- Wi-Fi, network and mobile ready, mono laser printer
- Easily print from smart devices with Canon Mobile Printing app
- Save time and money with automatic 2-sided printing
- Enjoy class leading energy efficiency
- Fast, enhanced quality mono prints at 25ppm

Space saving, Wi-Fi mono laser printer
With wireless, Ethernet and mobile connectivity, plus automatic 2-sided printing, this fast, compact and energy efficient mono laser Wi-Fi printer is perfectly suited for small or home offices and fits neatly on any size desk.

Wi-Fi, network and mobile ready
Print seamlessly the way you want using this Wi-Fi, network and mobile ready device. Connecting it to your wireless network is effortless - just push the Wi-Fi key on the printer and you’re ready to go. Mobile printing is easy too. Simply download the free Canon Mobile Printing app and you can enjoy quick and easy printing from Apple iOS or Android devices direct to the printer.

Fast, productive performance
Meeting deadlines is easy thanks to impressive laser print speeds of 25ppm and Canon’s Quick First-Print technologies, which ensure speedy recovery from sleep mode. This device springs into action the moment you need it with a fast warm-up time of just 10 seconds from power on plus a First Print Out Time (FPOT) of 6 seconds or less.

Automatic 2-sided printing
Save money on paper and add an extra level of professionalism to your business documents with automatic 2-sided printing.

Exceptional laser quality
Enjoy the sharpest, crispest text and most detailed graphics thanks to a print resolution of up to 1200 x 1200 dpi with Automatic Image Refinement. Our MS (Magnetic Spherical) Toner delivers optimum results print after print.

Energy efficient
Thanks to Canon’s On Demand fixing technology this printer offers class-leading, energy efficiency, using as little as 0.9 watts in sleep mode with virtually no warm up time. A convenient front power switch makes it easy to turn off, cutting energy costs and reducing its environmental impact even further. Plus there’s a customisable Auto Shut down mode that turns the printer off for you after a pre-set time.

Quiet operation
Thanks to Canon’s unique engine design, the printer is silent in standby mode and exceptionally quiet during operation – so you can focus on your work without distraction.

All-in-One cartridge
The recyclable All-in-One cartridge ensures maintenance-free operation and reliable high quality output. The Authentic Canon Laser Cartridge contains toner, drum and cleaning units and can be replaced in seconds without any fuss or mess.

Short summary description Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP6230dw, Laser, 1200 x 1200 DPI, A4, 25 ppm, Duplex printing, Network ready

Long summary description Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Canon i-SENSYS LBP6230dw 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP6230dw. Print technology: Laser. Maximum duty cycle: 8000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm, Duplex printing. Network ready, Wi-Fi. Product colour: Black, White

Printing
Print resolution colour
600 x 600 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Warm-up time
10 s
Time to first page (black, normal)
6 s
Print margins (top, bottom, right, left)
5 mm
Features
Maximum duty cycle *
8000 pages per month
Page description languages *
UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Envelopes sizes
10, B5, C5, DL, Monarch
Custom media width
76.2 - 216 mm
Custom media length
187 - 356 mm
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB 2.0 ports quantity
1
Network
Network ready
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Internal memory *
64 MB
Sound pressure level (printing)
52 dB
Sound pressure level (quiet mode)
6.77 dB
Design
Product colour *
Black, White
Built-in display *
No
Power
Power consumption (printing) *
420 W
Power consumption (max)
1100 W
Power consumption (standby)
1.4 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
379 mm
Depth
293 mm
Height
243 mm
Weight
7 kg
Brand Image Product code Product Stock Price from
Canon i-SENSYS LBP6030w 2400 x 600 DPI A4 Wi-Fi Canon i-SENSYS LBP6030w 2400 x 600 DPI A4 Wi-Fi
(show image)
8468B019 LBP6030w 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP6020B 2400 x 600 DPI A4 Canon i-SENSYS LBP6020B 2400 x 600 DPI A4
(show image)
6374B005 LBP6020B 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP7010C Colour 600 x 600 DPI A4 Canon i-SENSYS LBP7010C Colour 600 x 600 DPI A4
(show image)
4896B011 LBP7010C 0.00
(excl. VAT)
0 (incl. VAT)
Canon Laser Shot LBP2900 2400 x 600 DPI A4 Canon Laser Shot LBP2900 2400 x 600 DPI A4
(show image)
0017B010 LBP2900 0.00
(excl. VAT)
0 (incl. VAT)
Canon Laser Shot LBP3200 600 x 600 DPI A4 Canon Laser Shot LBP3200 600 x 600 DPI A4
(show image)
8822A022 Laser Shot LBP3200 0.00
(excl. VAT)
0 (incl. VAT)