Rexel logo

Rexel Advance Stay-Put Pocket & Prong Folder Purple

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24075
Info modified on:
14 Mar 2024, 19:08:59
Long product name Rexel Advance Stay-Put Pocket & Prong Folder Purple:

A4, 2 Pockets, 2 Prongs,Purple

Short summary description Rexel Advance Stay-Put Pocket & Prong Folder Purple:

Rexel Advance Stay-Put Pocket & Prong Folder Purple, A4, Polypropylene (PP), Purple, 100 sheets, 224 mm, 310 mm

Long summary description Rexel Advance Stay-Put Pocket & Prong Folder Purple:

Rexel Advance Stay-Put Pocket & Prong Folder Purple. Format: A4, Material: Polypropylene (PP), Product colour: Purple. Package width: 224 mm, Package depth: 310 mm, Package height: 8 mm

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.