location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box 3490, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box 3490, DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002680
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125026805
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AVM FRITZ!Box 3490, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey, Red, Silver
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) 1300 Mbit/s
  • - Gigabit Ethernet
  • - DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - USB port
More>>>
Short summary description AVM FRITZ!Box 3490, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red, Silver:
This short summary of the AVM FRITZ!Box 3490, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Box 3490, DE, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, ADSL, Grey, Red, Silver

Long summary description AVM FRITZ!Box 3490, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red, Silver:
This is an auto-generated long summary of AVM FRITZ!Box 3490, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red, Silver based on the first three specs of the first five spec groups.

AVM FRITZ!Box 3490, DE. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA2. Product colour: Grey, Red, Silver, LED indicators: DSL, LAN, Power, WLAN. Cables included: DSL, LAN (RJ-45)

WAN connection
DSL WAN *
Yes
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WLAN data transfer rate (max) *
1300 Mbit/s
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Mobile network
3G
Yes
DSL features
ADSL
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
DC-in jack
Yes
Security
Security algorithms
WPA2
Firewall
Yes
Protocols
DHCP server
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
Design
Product colour
Grey, Red, Silver
LED indicators
DSL, LAN, Power, WLAN
Certificates
Digital Living Network Alliance (DLNA) certified
Yes
Packaging content
Cables included
DSL, LAN (RJ-45)
AC adapter included
Yes
Quick start guide
Yes
Power
Power consumption (typical)
20 W
Weight & dimensions
Width
245 mm
Depth
175 mm
Height
55 mm
Other features
Mobile network connection
Yes
WLAN data transfer rates supported
450, 1300 Mbit/s
Bandwidth (first)
2.4 GHz
Bandwidth (second)
5 GHz
USB ports quantity
2
USB version
3.2 Gen 1 (3.1 Gen 1)
Rack mounting
No
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-10-09 06:30:47
Uk has collected 36 expert reviews for AVM FRITZ!Box 3490, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red, Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techadvisor.co.uk
Updated:
2015-10-09 06:30:23
The Fritz!Box 3490 sits right in the middle of AVM's product line?up, as a triple-stream 3x3 MIMO router, with a built-in ADSL/VDSL modem. It lacks the digital telephony features of the more expensive 7490 model , but pretty much everything else is the sa...
Bottom line Put it all together and the AVM Fritz!Box 3490 is a very strong offering. Great performance, great software, a good range of features and plenty of room for expansion with external storage. A winning combination...
90%
techradar.com
Updated:
2015-10-09 06:30:35
The new mainstream Fritz!Box 3490 offers the guts of the company's top-end 7490 router, including 3x3 MIMO 802.11ac wireless, but without the built-in hardware to manage DECT or analogue telephony, which brings down the unit's cost considerably. It costs...
Good Fast wireless performance at short and long range, Relatively affordable compared with previous Fritz!Box models, Full, featured and intuitive software...
Bad Once, innovative hardware design beginning to look bland, Only four ethernet ports, a potential problem for cable users, Old, fashioned look to software...
Bottom line The 3490 performs brilliantly and costs less than many of AVM's previous routers, while still offering the same great software. That makes it a winner, in our book...
90%
techradar.com/au/
Updated:
2015-10-09 06:30:35
The new mainstream Fritz!Box 3490 offers the guts of the company's top-end 7490 router, including 3x3 MIMO 802.11ac wireless, but without the built-in hardware to manage DECT or analogue telephony, which brings down the unit's cost considerably. It costs...
Good Fast wireless performance at short and long range, Relatively affordable compared with previous Fritz!Box models, Fullfeatured and intuitive software...
Bad Onceinnovative hardware design beginning to look bland, Only four ethernet ports, a potential problem for cable users, Oldfashioned look to software...
Bottom line The 3490 performs brilliantly and costs less than many of AVM's previous routers, while still offering the same great software. That makes it a winner, in our book...
90%
trustedreviews.com
Updated:
2015-10-09 06:30:46
What is the AVM FRITZ!Box 3490? This is AVM's long-awaited stripped-down version of the FRITZ!Box 7490. In an increasingly smartphone-obsessed world, it ditches the DECT base station and fixed-line telephony, but still brings an integrated VDSL2 modem, 80...
Good Wi-Fi betters ISP-supplied AC routers, Feature packed, Well priced...
Bad Cheaper AC1900 routers are far faster, Overly complex UI, Silly default settings...
Bottom line The FRITZ!Box 3490 is neat, faster than ISP-supplied routers (especially at range) and packs a huge feature set. The problem is that it remains overly complex to set up and there are faster dedicated routers available at a similar price point. It's a so...
70%
uk.hardware.info
Updated:
2017-09-30 01:11:51
In the summer of 2012 we tested the Netgear R6300, the first ever 802.11ac router that reached our test lab. Now, 4 years later, we see that the phenomenon 802.11ac router is still in full swing. In order to find out what your options are if you're look...
Bottom line Are you looking for an 802.11ac router? Then you'll be able to choose from a plethora of routers, since pretty much all 802.11ac models that have been released since 2012, are still readily available. This does imply that there hasn't been a lot of chan...
0%
techadvisor.co.uk
Updated:
2017-12-15 01:22:55
Also see: Best Tech Deals There are two types of routers, those with built-in modems and those without. Although we still call them wireless routers, there's no need as there aren't any 'wired' routers any more: all have built-in Wi-Fi. That's what makes...
0%
uk.hardware.info
Updated:
2019-12-23 02:56:57
One of the most common annoyances of modern man is a poorly functioning WiFi connection. Especially now that more and more devices are becoming connected and it only gets busier in the ether, it can do no harm to take a good look at your current equipment...
0%
nikktech.com
Updated:
2016-01-15 01:12:28
With this year's CES almost over the time has come for us to sit down and think about all the new devices and technologies we saw from virtually every single section/area in the electronics industry/market. Unfortunately however although 2016 will see sev...
Good Overall Build Quality, Wireless Performance), AC1750 Technology (Concurrent 802.11n & 802.11ac), Compatible With All Line Types (Annex A/B), Available Features (Repeater/NAS Server/Media Server), Overwhelming Number Of Settings, Android & iOS App, 4 Gigab...
Bad No Dedicated WAN Port (LAN 1 can be used for that)...
Bottom line The FRITZ!Box 7490 AC1750 modem router may not have been the fastest AC model to ever make it through our lab but it's overall performance coupled with its features and extensive web interface were more than enough for us to like it. Personall...
0%
Brand Image Product code Product Stock Price from
AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red
(show image)
20002747 FRITZ!Box 5490 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 3272, DE wireless router Gigabit Ethernet AVM FRITZ!Box 3272, DE wireless router Gigabit Ethernet
(show image)
20002601 FRITZ!Box 3272, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 6842 LTE, DE wireless router Gigabit Ethernet 4G Red, White AVM FRITZ!Box 6842 LTE, DE wireless router Gigabit Ethernet 4G Red, White
(show image)
20002597 FRITZ!Box 6842 LTE, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 3390, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red AVM FRITZ!Box 3390, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red
(show image)
20002568 FRITZ!Box 3390, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 7360, DE wireless router Gigabit Ethernet Red AVM FRITZ!Box 7360, DE wireless router Gigabit Ethernet Red
(show image)
20002522 FRITZ!Box 7360, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 6810 LTE, DE wireless router Fast Ethernet 4G Red, White AVM FRITZ!Box 6810 LTE, DE wireless router Fast Ethernet 4G Red, White
(show image)
20002566 FRITZ!Box 6810 LTE, DE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)