location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7900 series 55PUS7909/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7900 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55PUS7909/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55PUS7909/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581726737
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 10:00:05
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 7900 series 55PUS7909/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 139.7 cm (55")
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 400 cd/m² PMR (Perfect Motion Rate) 600 Hz
  • - DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2 NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Miracast
  • - VESA mounting 400 x 400 mm
  • - 99 W
Long product name Philips 7900 series 55PUS7909/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m² :
The long product name of Philips 7900 series 55PUS7909/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55" 4K UHD TV, 16:9, 3D, 400 cd/m2, USB, HDMI, RJ-45
More>>>
Philips 7900 series 55PUS7909/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²:
The official description of Philips 7900 series 55PUS7909/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra Slim 4K UHD LED TV powered by Android
With Ambilight 2-sided
Ultra HD meets the power of Android: the Philips 7900 series Ultra HD TV. Thanks to razor fast Quad Core processing, navigating through your Smart TV is a breeze. Ambilight plus a bezelless design further intensify your viewing experience.

Light up your life. Love it. Live it.
- Ambilight changes the way you look at TV forever

A TV that’s more than Smart, it’s beautiful
- Frameless design: no bezel means more TV to love
- Finishing touches: a TV that looks as great as it performs
- Ultra Slim lines for a refined profile

A picture so real, you’ll forget it’s TV
- 4K Ultra HD: resolution like you’ve never seen it before
- Pixel Precise Ultra HD: discover vivid Picture Quality
- 600Hz PMR Ultra HD for flawless moving images

Entertainment at the speed of light
- Google PlayTM store—the world at your fingertips
- Twin Tuner lets you watch or record more than one program
- Smart remote lets you point, type or talk to your TV
- From apps to Cloud TV: more online entertainment than ever

Short summary description Philips 7900 series 55PUS7909/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²:
This short summary of the Philips 7900 series 55PUS7909/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7900 series 55PUS7909/12, 139.7 cm (55"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 7900 series 55PUS7909/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²:
This is an auto-generated long summary of Philips 7900 series 55PUS7909/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m² based on the first three specs of the first five spec groups.

Philips 7900 series 55PUS7909/12. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 600 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
139.7 cm (55")
HD type *
4K Ultra HD
Screen shape *
Flat
Native aspect ratio *
16:9
Display brightness *
400 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 600 Hz
Native refresh rate
60 Hz
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
139 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
Number of tuners
2 tuner(s)
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Android TV
Operating system version
4.2.2
Lifestyle apps
Facebook, Google Apps, Skype, Twitter
Audio
Number of speakers *
2
RMS rated power *
25 W
Audio system
Smart Stereo, Ambi wOOx
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Miracast
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Ambient lighting
Yes
Signal strength indication
Yes
Performance
Teletext function
Yes
Teletext
1200 pages
Video formats supported
3GP, AVC, AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, AMR, LPCM, M4A, MP3, WMA
Image formats supported
BMP, GIF, JPG, JPS, PNG, PNS
Subtitle formats supported
MKV, SMI, SRT, SSA, SUB, TXT
Ambient light sensor
Yes
Processor cores
4
Plug and Play
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
HDCP
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
99 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1232 mm
Depth (with stand)
220 mm
Height (with stand)
788 mm
Weight (with stand)
23.4 kg
Width (without stand)
1232 mm
Depth (without stand)
35 mm
Height (without stand)
710 mm
Weight (without stand)
19.5 kg
Packaging data
Quick start guide
Yes
Package width
1338 mm
Package depth
198 mm
Package height
929 mm
Package weight
32.1 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
4
Interactive TV
Yes
Built-in speaker(s)
Yes
Built-in processor
Yes
Ambient lighting type
2-sided
2D-3D converter
Yes
3D type
Passive
Annual energy consumption
137 kWh
Energy efficiency class (old)
A
User memory
1.6 GB
Source Testseek summary Average rating
Reviews
Updated:
2015-02-12 02:45:33
Uk has collected 5 expert reviews for Philips 7900 series 55PUS7909/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m² and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
Philips 6000 series 55PUK6400/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² Philips 6000 series 55PUK6400/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²
(show image)
55PUK6400/12 55PUK6400/12
Philips 7600 series 65PUS7600/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m² Philips 7600 series 65PUS7600/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²
(show image)
65PUS7600/12 65PUS7600/12
Country Distributor
United Kingdom 1 distributor(s)