location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MAXIFY iB4050 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MAXIFY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iB4050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9491B008 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MAXIFY iB4050 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 600 x 1200 DPI Colour
  • - A4 Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Long product name Canon MAXIFY iB4050 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi :
The long product name of Canon MAXIFY iB4050 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 x 1200 dpi, 23.0 ipm, 10/100 Mbps, 802.11 b/g/n, 100 - 240 V, 53 db
More>>>
Canon MAXIFY iB4050 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi:
The official description of Canon MAXIFY iB4050 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-speed professional business printing
High-speed printer for small office with built-in Wi-Fi and Ethernet, mobile and cloud printing. Features 2-sided printing and high capacity ink tanks for efficient, high quality business documents.

- High volume printer for a busy small office with two 250-sheet paper cassettes
- No waiting for documents with Quick First Print plus 15 colour pages/min and 23 mono pages/min
- Wi-Fi plus Ethernet connection: print from PCs, smartphones, tablets and cloud services
- Print up to 2,500 mono and 1,500 colour pages with individually replaceable XL ink tanks
- Create quality documents with Dual Resistant HD ink optimised for business printing

Short summary description Canon MAXIFY iB4050 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi:
This short summary of the Canon MAXIFY iB4050 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MAXIFY iB4050, Colour, 600 x 1200 DPI, 4, A4, 30000 pages per month, Duplex printing

Long summary description Canon MAXIFY iB4050 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Canon MAXIFY iB4050 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Canon MAXIFY iB4050. Colour, Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Duplex printing. Display: LCD. Wi-Fi. Product colour: Black

Features
Recommended duty cycle
200 - 1500 pages per month
Duplex printing *
Yes
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
600 x 1200 DPI
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
9 s
Print speed (ISO/IEC 24734) mono
23 ipm
Print speed (ISO/IEC 24734) colour
15 ipm
Input & output capacity
Maximum input capacity
250 sheets
Paper input type
Cassette
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Sound pressure level (printing)
53 dB
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
Yes
Display
LCD
Power
Power consumption (printing) *
24 W
Power consumption (off)
0.3 W
Power consumption (standby)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
463 mm
Depth
394 mm
Height
290 mm
Weight
9.8 kg
Packaging data
Bundled software
Canon Quick Toolbox Easy-WebPrint EX
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:04:49
Uk has collected 2 expert reviews for Canon MAXIFY iB4050 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
trustedreviews.com
Updated:
2018-06-01 06:04:49
What is the Canon MAXIFY iB4050? All the major printer manufacturers now have offerings in the business inkjet market, intended as direct rivals to lower-end personal and small workgroup laser printers. Canon's units come under the MAXIFY brand, and most...
Good High-quality photo prints, Direct print from mobile devices, Relatively high-capacity cartridges...
Bad Comparatively long first page out, Easy maintenance – plug-in cartridges, No paper size auto-sense...
Bottom line The Canon Maxify iB4050 offers high-quality print and photos that laser printers can't match. Its duplex print, versatile paper handling and flexible, easy-to-use mobile connection put its nose ahead of other small office printers...
90%
Brand Image Product code Product Stock Price from
Canon MAXIFY iB4150 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi Canon MAXIFY iB4150 inkjet printer Colour 600 x 1200 DPI A4 Wi-Fi
(show image)
0972C008 iB4150 0.00
(excl. VAT)
0 (incl. VAT)