location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF212w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9540B051 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292011128
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 23 ppm
  • - Mono copying Colour scanning
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB
  • - 10.2 kg
Long product name Canon i-SENSYS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi :
The long product name of Canon i-SENSYS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print: 600 x 600 dpi, 23 ppm; copy: 600 x 600 dpi, 23 ppm, 25-400% zoom, scan: 600 x 600 dpi, Flatbed, 5 line LCD, USB 2.0, Ethernet, Wi-Fi, 256 MB
More>>>
Canon i-SENSYS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi:
The official description of Canon i-SENSYS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast, efficient Wi-Fi network and mobile ready mono laser 3-in-1
Seamlessly share print, copy and scan functions with this Wi-Fi, network and mobile ready mono laser 3-in-1. Quick, easy-to-use and energy efficient, it features a tilting control panel and one-touch solution keys.

Benefits
- Wi-Fi, network and mobile ready, mono laser 3-in-1: copy, print & scan
- Easily print from IOS or Android devices
- Be productive with print and copy speeds of 23ppm mono
- No waiting for prints with Quick First Print
- Faster scanning and copying with one-touch solution keys

Short summary description Canon i-SENSYS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi:
This short summary of the Canon i-SENSYS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF212w, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black

Long summary description Canon i-SENSYS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi:
This is an auto-generated long summary of Canon i-SENSYS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon i-SENSYS MF212w. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Time to first page (black, normal)
6 s
Print margins (top, bottom, right, left)
5 mm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
23 cpm
Time to first copy (black, normal)
9 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed scanner
Greyscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
8000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Index card, Oficio
Envelopes sizes
10, C5, DL, Monarch
Custom media width
76.2 - 210 mm
Custom media length
216 - 356 mm
Paper handling
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Internal memory *
256 MB
Sound pressure level (quiet mode)
45 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (average operating)
500 W
Power consumption (standby)
3.2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Width
390 mm
Depth
441 mm
Height
312 mm
Weight
10.2 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-03-04 02:25:56
Uk has collected 2 expert reviews for Canon i-SENSYS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2018-03-04 02:25:56
If you're looking for a monochrome laser multifunction printer (MFP) for personal use or for light-duty shared use in a micro office, don't scan or copy much, and need Wi-Fi, the Canon imageClass MF212w ($189) can be a good fit. It delivers fast speed, be...
Good Prints, scans, and copies. Fast. Ethernet and Wi-Fi. Ample paper capacity plus manual feed.
Bad No fax. No automatic document feeder for scanning. No duplexer (for two-sided printing)...
Bottom line The Canon imageClass MF212w monochrome laser multifunction printer delivers fast printing, along with scanning and copying, for personal use or light-duty shared use in a micro office...
70%
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF416dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi Canon i-SENSYS MF416dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi
(show image)
0291C042 MF416dw 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)