i-tec logo

i-tec Metal Superspeed USB 3.0 4-Port Hub

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140343
Info modified on:
14 Mar 2024, 19:20:22
Warranty:
2 years
Long product name i-tec Metal Superspeed USB 3.0 4-Port Hub:

Superspeed USB 3.0 4-Port Hub

i-tec Metal Superspeed USB 3.0 4-Port Hub:

The U3HUBMETAL4 4-port USB 3.0 hub allows you to connect 4 additional devices to your notebook, Ultrabook or PC, via a single USB 3.0 cable. The hub is backward compatible with both USB 2.0 and 1.1 standards, so can also be used in conjunction with older products that don’t feature USB 3.0 ports. Ideal for connecting USB devices such as external hard drives, smartphones, tablets, digital cameras, MP3 players, printers etc., the hub can also be used as a charging port for your USB devices.

The physical form of the hub and position of USB ports, affords sufficient space for larger devices or equipment to be connected without cables becoming excessively tangled. SuperSpeed USB 3.0 compliant, the hub supports data transfer rates of up to 5 Gbps.

The compact design, stylish metal housing and low 85g weight, make this hub an ideal companion both at home and on the move. The addition of a power adapter means battery-sapping activities such as data transfer or charging can also be handled using mains power. No drivers are required, simply plug & play.

Short summary description i-tec Metal Superspeed USB 3.0 4-Port Hub:

i-tec Metal Superspeed USB 3.0 4-Port Hub, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Silver, Metal, 0.9 m

Long summary description i-tec Metal Superspeed USB 3.0 4-Port Hub:

i-tec Metal Superspeed USB 3.0 4-Port Hub. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Silver, Housing material: Metal. Power source type: AC, Input voltage: 100 - 240 V, Input current: 0.8 A. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 8, Windows 8 x64, Windows 8.1, Windows..., Mac operating systems supported: Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.2 Jaguar, Mac OS X.... Width: 86 mm, Depth: 86 mm, Height: 14 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.