eSTUFF logo

eSTUFF ES80183 power bank 2600 mAh Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37696
Info modified on:
26 Mar 2020, 10:03:09
Long product name eSTUFF ES80183 power bank 2600 mAh Blue:

Power Bank, 2600mAh

Short summary description eSTUFF ES80183 power bank 2600 mAh Blue:

eSTUFF ES80183, 2600 mAh, Blue

Long summary description eSTUFF ES80183 power bank 2600 mAh Blue:

eSTUFF ES80183. Battery capacity: 2600 mAh. Output current: 0.8 A. Product colour: Blue

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.