location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec Metal Superspeed USB 3.0 7-Port Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Metal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Superspeed USB 3.0 7-Port Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U3HUBMETAL7 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611700682
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:24
The date of the most recent change of this product data-sheet in Icecat.
i-tec U3HUBMETAL7 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec Metal Superspeed USB 3.0 7-Port Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ports quantity: 7
  • - 5000 Mbit/s
  • - Silver Metal
Warranty: 2 years
Long product name i-tec Metal Superspeed USB 3.0 7-Port Hub :
The long product name of i-tec Metal Superspeed USB 3.0 7-Port Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Superspeed USB 3.0 7-Port Hub
More>>>
i-tec Metal Superspeed USB 3.0 7-Port Hub:
The official description of i-tec Metal Superspeed USB 3.0 7-Port Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U3HUBMETAL7 7-port USB 3.0 hub allows you to connect 74 additional devices to your notebook, Ultrabook or PC, via a single USB 3.0 cable. The hub is backward compatible with both USB 2.0 and 1.1 standards, so can also be used in conjunction with older products that don’t feature USB 3.0 ports. Ideal for connecting USB devices such as external hard drives, smartphones, tablets, digital cameras, MP3 players, printers etc., the hub can also be used as a charging port for your USB devices.

The physical form of the hub and position of USB ports, affords sufficient space for larger devices or equipment to be connected without cables becoming excessively tangled. SuperSpeed USB 3.0 compliant, the hub supports data transfer rates of up to 5 Gbps.

The compact design, stylish metal housing and low 85g weight, make this hub an ideal companion both at home and on the move. The addition of a power adapter means battery-sapping activities such as data transfer or charging can also be handled using mains power. No drivers are required, simply plug & play.

Short summary description i-tec Metal Superspeed USB 3.0 7-Port Hub:
This short summary of the i-tec Metal Superspeed USB 3.0 7-Port Hub data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec Metal Superspeed USB 3.0 7-Port Hub, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Silver, Metal, AC

Long summary description i-tec Metal Superspeed USB 3.0 7-Port Hub:
This is an auto-generated long summary of i-tec Metal Superspeed USB 3.0 7-Port Hub based on the first three specs of the first five spec groups.

i-tec Metal Superspeed USB 3.0 7-Port Hub. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Silver, Housing material: Metal. Power source type: AC, Input voltage: 100 - 240 V, Input current: 0.8 A. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 8, Windows 8 x64, Windows 8.1, Windows 8.1..., Mac operating systems supported: Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X.... Width: 86 mm, Depth: 86 mm, Height: 14 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
7
Ports quantity *
7
DC-in jack
Yes
Features
Data transfer rate *
5000 Mbit/s
Product colour
Silver
Housing material
Metal
Overload protection
Yes
LED indicators
Yes
Plug and Play
Yes
Power
Power source type
AC
Input voltage
100 - 240 V
Input current
0.8 A
AC input frequency
50 - 60 Hz
Output voltage
12 V
Output current
2.5 A
USB charging port
Yes
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 8, Windows 8 x64, Windows 8.1, Windows 8.1 x64, Windows Vista Home Basic, Windows XP Home
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
86 mm
Depth
86 mm
Height
14 mm
Weight
96 g
Packaging data
Package width
180 mm
Package depth
145 mm
Package height
54 mm
Package weight
548 g
Package type
Blister
Packaging content
AC adapter included
Yes
Included power plug types
EU, UK
Cables included
USB
Quick installation guide
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 85 °C
Logistics data
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
i-tec Metal USB 3.0 HUB 4 Port i-tec Metal USB 3.0 HUB 4 Port
(show image)
U3HUBMETAL403 USB 3.0 Metal HUB 4 Port 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB-C 3-Port HUB with Power Delivery Function i-tec USB-C 3-Port HUB with Power Delivery Function
(show image)
C31DTPDHUB3 USB-C 3-Port HUB with Power Delivery Function 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 Charging HUB 4 Port + Power Adapter i-tec USB 3.0 Charging HUB 4 Port + Power Adapter
(show image)
U3HUB445 USB 3.0 Charging HUB 4 Port + Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 Charging HUB 7 Port + Power Adapter i-tec USB 3.0 Charging HUB 7 Port + Power Adapter
(show image)
U3HUB742 USB 3.0 Charging HUB 7 Port + Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 Metal Housed Charging Hub i-tec USB 3.0 Metal Housed Charging Hub
(show image)
U3HUB778UK USB 3.0 Metal Housed Charging Hub 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 Metal Housed Charging Hub i-tec USB 3.0 Metal Housed Charging Hub
(show image)
U3HUB448UK USB 3.0 Metal Housed Charging Hub 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 Metal Housed Charging Hub i-tec USB 3.0 Metal Housed Charging Hub
(show image)
U3HUBMETAL10UK USB 3.0 Metal Housed Charging Hub 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB-C Slim Passive HUB 4 Port i-tec Advance USB-C Slim Passive HUB 4 Port
(show image)
C31HUB404 USB-C Slim Passive HUB 4 Port 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB-C HUB 3 Port + Power Delivery i-tec Advance USB-C HUB 3 Port + Power Delivery
(show image)
C31HUB3PD USB-C HUB 3 Port + Power Delivery 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB 3.0 Slim Passive HUB 4 Port i-tec Advance USB 3.0 Slim Passive HUB 4 Port
(show image)
U3HUB404 USB 3.0 Slim Passive HUB 4 Port 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)