location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-T7200D-PS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureColor SC-T7200D-PS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD41301EB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946542164 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 09:50:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor SC-T7200D-PS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double rolls: Auto media loading and switching maximises productivity and flexibility
  • - Fast processing: High-speed printing of graphics, CAD and GIS applications
  • - New PrecisionCore TFP printhead: Permanent printheads for duration of printer lifetime
  • - UltraChrome XD inks: Produce quality, vibrant, smudge- and water-resistant images
  • - PostScript support with 2 x 1.6GHz CPUs: Print multiple formats, including data-rich files, quickly and directly
Warranty: 12 months On-site service
Long product name Epson SureColor SC-T7200D-PS :
The long product name of Epson SureColor SC-T7200D-PS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SureColor SC-T7200D-PS
More>>>
Epson SureColor SC-T7200D-PS:
The official description of Epson SureColor SC-T7200D-PS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for graphics, CAD and GIS
The SureColor SC-T7200D is one of the SureColor SC-T series of high-speed, four-colour large-format printers, designed to produce a wide range of high-quality display graphics, CAD and GIS applications in design, commercial print, copy shop, architecture, building, engineering, retail and education environments.

Highly productive
To maximise productivity and flexibility, the SC-T7200D features double rolls with auto paper loading and auto switching between media, and high-speed printing — outputting an A1 print takes just 28 seconds.

Fast
The SureColor SC-T7200D features 1GB of RAM for ultra-fast image processing, and an optional 320GB HDD for job caching and recall. Optional PostScript support with dual 1.6GHz CPUs enables printing of large data-rich files quickly and directly from leading design and CAD programs.

High quality output
The combination of Epson’s PrecisionCore TFP printheads and UltraChrome XD pigment ink delivers industry-leading output quality and precise, repeatable performance. UltraChrome XD pigment ink is smudge and water resistant and delivers deep blacks and crisp, dense lines — ideal for technical graphics — and the vibrant colours necessary for high-quality prints and posters, on coated and non-coated media — including board up to 1.5mm thick.

Short summary description Epson SureColor SC-T7200D-PS:
This short summary of the Epson SureColor SC-T7200D-PS data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-T7200D-PS, 2880 x 1440 DPI, ESC/P-R, HP-GL/2, HP-RTL, PostScript 3, Cyan, Magenta, Matte black, Photo black, Yellow, A0 (841 x 1189 mm), A0, A1, A2, A3, A3+, A4, B1, B2, B3, B4

Long summary description Epson SureColor SC-T7200D-PS:
This is an auto-generated long summary of Epson SureColor SC-T7200D-PS based on the first three specs of the first five spec groups.

Epson SureColor SC-T7200D-PS. Maximum resolution: 2880 x 1440 DPI, Page description languages: ESC/P-R, HP-GL/2, HP-RTL, PostScript 3, Printing colours: Cyan, Magenta, Matte black, Photo black, Yellow. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, A3, A3+, A4, ISO B-series sizes (B0...B9): B1, B2, B3, B4. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: White, Display: LCD, Display diagonal: 6.81 cm (2.68"). Power consumption (standby): 3 W, Power consumption (typical): 65 W, Power consumption (off): 0.5 W

Printing
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Page description languages *
ESC/P-R, HP-GL/2, HP-RTL, PostScript 3
Printing colours *
Cyan, Magenta, Matte black, Photo black, Yellow
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A3+, A4
ISO B-series sizes (B0...B9)
B1, B2, B3, B4
Cut sheets *
Yes
Media thickness
0.08 - 1.5 mm
Roll top margin
3 mm
Roll paper
Yes
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product colour *
White
Built-in display *
Yes
Display
LCD
Display diagonal
6.81 cm (2.68")
Internal memory
1024 MB
Sound pressure level (printing)
50 dB
Performance
Country of origin
China
Power
Power consumption (standby)
3 W
Power consumption (typical)
65 W
Power consumption (off)
0.5 W
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows 8.1, Windows Vista, Windows Vista x64, Windows XP
Mac operating systems supported
Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
Weight & dimensions
Width
1608 mm
Depth
1126 mm
Height
1128 mm
Weight
133 kg
Packaging data
Package width
1740 mm
Package depth
2060 mm
Package height
820 mm
Package weight
209.5 g
Cartridge(s) included
Yes
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84433210
Country Distributor
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)
France 1 distributor(s)