location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG5650 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG5650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9487B008 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MG5650 Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Pigment black, Yellow
  • - A4
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print
  • - USB port Wi-Fi
  • - 6.3 kg
Long product name Canon PIXMA MG5650 Inkjet A4 4800 x 1200 DPI Wi-Fi :
The long product name of Canon PIXMA MG5650 Inkjet A4 4800 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MG5650 - Wireless Print, Copy, Scan, Cloud Link, 4800x1200dpi, A4, A5, B5, 10x15cm, 13x18cm, 20x25cm, Envelopes (DL, COM10), Letter, Legal, CIS 1200x2400, 48bit/24bit, 216x297mm, 25-400%, 6.2cm LCD (TFT), Hi-Speed USB-B, IEEE802.11 b/g/n, WPA-PSK, WPA2-PSK, WEP, 6.3kg, 42.5dB
More>>>
Canon PIXMA MG5650 Inkjet A4 4800 x 1200 DPI Wi-Fi:
The official description of Canon PIXMA MG5650 Inkjet A4 4800 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-quality All-In-One
Connect, create, print, scan and copy at home. All the family can enjoy the benefits of this affordable 5-ink All-In-One with advanced Wi-Fi and direct cloud access. Designed to be used and shared wirelessly around the home and remotely from mobile devices, it also includes Wireless LAN PictBridge – so it’s easy to print your favourite photos directly from compatible wireless cameras.

Save money on ink and paper
Enjoy minimum waste and maximum savings. You only need to change the colour that runs out thanks to individual ink tanks. Plus you can print more pages for your money using optional XL inks and save on paper with auto 2-sided printing.

Cloud connected
Go direct to the cloud. Enjoy the freedom to print from and scan to the internet - straight from the printer screen. With improved PIXMA Cloud Link you can print photos in seconds from Facebook, Twitter and online albums; print/scan documents to cloud services like Google Drive, OneDrive and Dropbox; and even attach and send scanned files/images directly via email – all without using a PC.

Smartphone and tablet ready
You’re smartphone ready and so is this printer. Simply download Canon’s PIXMA Printing Solutions app for your smartphone or tablet. By using the app you can directly access cloud services. You can even check printer status, the manual or real-time ink levels over Wi-Fi or internet. To complete your mobile connectivity options, Apple AirPrint and Google Cloud Print support is also available.

Fast high quality prints
Impress family and friends with high quality prints. You’ll be proud to display images packed with high levels of detail, plus you can print professional looking documents with sharp text - thanks to 5 single inks, Canon’s FINE technology and up to 4,800 dpi print resolution. Printing is fast too – with ISO ESAT speeds of 12.7 ipm mono and 8.7 ipm colour. You can have a 10 x 15 cm borderless photo in your hand in around 44 seconds.

Quick easy operation
Control, view and connect with ease. The large 6.2 cm display makes everything crystal clear, whether you’re selecting functions, previewing images or using cloud services. Plus there’s no waiting around to start printing from a PC or mobile device on the same network, thanks to Auto Power On.

Creative play
Have fun exploring your creativity with Easy Photo Print+. (Accessible via PIXMA Printing Solutions app.) You can easily design and print greeting cards, photo collages and much more with this web-based service, using images from your tablet, PC or the cloud.

Short summary description Canon PIXMA MG5650 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This short summary of the Canon PIXMA MG5650 Inkjet A4 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG5650, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description Canon PIXMA MG5650 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MG5650 Inkjet A4 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MG5650. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
12.2 ipm
Print speed (ISO/IEC 24734) colour
8.7 ipm
Copying
Copying *
Colour copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Faxing *
No
Features
Number of print cartridges *
5
Printing colours *
Black, Cyan, Magenta, Pigment black, Yellow
Input & output capacity
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, High resolution paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18, 20x25
Borderless printing media sizes
10x15, A4, Letter
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Sound pressure level (printing)
42.5 dB
Sound pressure level (copying)
42.5 dB
Sound pressure level (scanning)
42.5 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Display diagonal
6.35 cm (2.5")
Power
Power consumption (copying)
12 W
Power consumption (standby)
0.8 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Minimum storage drive space
1500 MB
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
455 mm
Depth
369 mm
Height
148 mm
Weight
6.3 kg
Packaging content
Drivers included
Yes
Bundled software
MP Driver, My Image Garden, Quick Menu
Other features
PictBridge
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 01:21:11
Uk has collected 9 expert reviews for Canon PIXMA MG5650 Inkjet A4 4800 x 1200 DPI Wi-Fi and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-01-10 01:21:11
The MG5650 makes do with a single 100-sheet input tray. Paper takes a U-shaped path, exiting via a short shelf that supports only the part nearest the printer; the front edge is gathered up by a stop that extends from the front of the input tray. It's a b...
100%
digitalversus.com
Updated:
2015-03-27 03:44:43
Installation and set-up were nearly automatic, and instructions were clear from both the user guide and the LCD screen. Nevertheless, set-up takes noticeably longer than on rival printers; you'll need a good ten minutes before you can print your first pag...
Good Photo quality and print speed, Allround performance (allinone), WiFi and WiFi Direct, Good scanner, Relatively low power use...
Bad Small, mediocre and nontouchsensitive screen, Unintuitive control panel, No card reader, Paper tray (100 sheets) could do with a larger capacity, Unintuitive menu layout...
Bottom line As is usually the case with Canon printers, the Pixma MG5650 excels when it comes to photos. Unfortunately, though, the rest isn't up to the same standard. For a little more money, you can get the much more all-round HP Envy 5640. Personally, we wouldn't...
80%