location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG2950 Inkjet A4 4800 x 600 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG2950
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9500B008
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MG2950 Inkjet A4 4800 x 600 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 600 DPI
  • - A4
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print
  • - USB port Wi-Fi
  • - 3.5 kg
Long product name Canon PIXMA MG2950 Inkjet A4 4800 x 600 DPI Wi-Fi :
The long product name of Canon PIXMA MG2950 Inkjet A4 4800 x 600 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print, Copy, Scan, 4800 x 600 dpi, 64 - 105 g/m2, IEEE802.11 b/g/n, USB B, 46.5 db, 11W, 100 - 240 V
More>>>
Canon PIXMA MG2950 Inkjet A4 4800 x 600 DPI Wi-Fi:
The official description of Canon PIXMA MG2950 Inkjet A4 4800 x 600 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon PIXMA MG2950
Go wireless in easy, affordable style

Enter a wireless world with this affordable, compact Wi-Fi All-In-One that lets you effortlessly print from your smartphone, tablet, camera or the cloud. Simply connect, copy, print and scan.
- Go wireless. Easily connect, print, copy and scan the way you want with high quality Wi-Fi All-In-One
- Capture the detail in fast high-quality prints with FINE cartridge technology
- Get ready to effortlessly print and scan using smart devices with PIXMA Printing Solutions app
- Experience the creative freedom of cloud printing with PIXMA Cloud link
- Print more pages for your money with XL ink options

Compact, Wi-Fi All-In-One
Step up to Wi-Fi. You can use and share this All-In-One wirelessly around the home and remotely from mobile devices – so everyone can enjoy the same high quality results. It’s ideal for your everyday printing, scanning and copying needs, plus it includes Wireless LAN PictBridge so you can easily print your photos directly from compatible wireless cameras. With it’s compact and stylish design, it's a great space saver and easy for you to load paper and replace ink.

Save money on ink
Print more for your money. You can print significantly more pages - and you won’t have to change the ink so often - with optional XL FINE cartridges. Your savings could be up to 30 % per page compared to their standard equivalents.

Fast, quality printing
Expect great levels of detail. Whatever you’re printing or copying the FINE cartridge system, with up to 4,800 dpi print resolution, delivers vivid colours and sharp text. It’s fast too – with ISO ESAT speeds of 8 ipm mono and 4 ipm colour.

Cloud connected
Enjoy the freedom to print from the cloud. You can use your smartphone or tablet to print photos in seconds from your Facebook, Twitter and online albums. Thanks to the improved PIXMA Cloud Link, you can now also access and print your documents from GoogleDrive.

Smartphone and tablet ready
You’re smartphone ready and so is this printer. Simply download Canon’s PIXMA Printing Solutions app for your smartphone or tablet. By using the app you can directly access and print from cloud services. You can even check printer status, the manual or real-time ink levels over Wi-Fi or internet. To complete your mobile connectivity options, Google Cloud Print support is also available.

Creative play
Have fun exploring your creativity. With Easy Photo Print+ (Accessible via PIXMA Printing Solutions app), you can easily design and print greeting cards, photo collages and much more with this web based service; using images from your tablet, PC or the cloud.

Smart start up
There’s no waiting around with this All-In-One. It’s ready when you are; automatically powering on as soon as you send something to print. It also switches off if not used for a set time – saving you energy. Plus, thanks to Quiet Mode, you’ll hardly notice it while it’s printing.

Short summary description Canon PIXMA MG2950 Inkjet A4 4800 x 600 DPI Wi-Fi:
This short summary of the Canon PIXMA MG2950 Inkjet A4 4800 x 600 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG2950, Inkjet, Colour printing, 4800 x 600 DPI, Colour copying, A4, White

Long summary description Canon PIXMA MG2950 Inkjet A4 4800 x 600 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MG2950 Inkjet A4 4800 x 600 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MG2950. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 600 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: White

Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 600 DPI
Print speed (ISO/IEC 24734) mono
8 ipm
Print speed (ISO/IEC 24734) colour
4 ipm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum number of copies
21 copies
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Duplex faxing
No
Faxing *
No
Features
Number of print cartridges *
2
Input & output capacity
Paper input type
Paper tray
Maximum input capacity
60 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Photo paper sizes
10x15, 13x18 cm
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB, Wireless LAN
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
No
Sound pressure level (printing)
46.5 dB
Design
Product colour *
White
Market positioning *
Home & office
Power
Power consumption (average operating)
11 W
Power consumption (standby)
1.6 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Other operating systems supported
Android, iOS
Weight & dimensions
Width
426 mm
Depth
306 mm
Height
145 mm
Weight
3.5 kg
Packaging content
Bundled software
Easy-WebPrint EX
Other features
PictBridge
Yes
All-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:51:03
Uk has collected 2 expert reviews for Canon PIXMA MG2950 Inkjet A4 4800 x 600 DPI Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-14 19:51:03
What is the Canon PIXMA MG2950? An all-in-one printer for £30 sounds pretty exceptional and on paper the Canon PIXMA MG2950 offers all the basics, including wireless connection for mobile print. Aimed squarely at the student and home markets, the printer...
Good Straight through paper path, Quick, easy WiFi setup, High quality print...
Bad Very noisy, No borderless print, Can't print A4 photos...
Bottom line Canon's PIXMA MG2950 falls surprisingly short on plain paper print quality and is very noisy when printing, but is quite quick and offers wireless connection, which few if any other all-in-ones can match at the price...
70%