location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox VersaLink C40X / WorkCentre 6655 Fuser 220V (Long-Life Item, Typically Not Required At Average Usage Levels)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VersaLink C40X / WorkCentre 6655 Fuser 220V (Long-Life Item, Typically Not Required At Average Usage Levels)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
115R00089
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205863901 show
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2024 17:39:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox VersaLink C40X / WorkCentre 6655 Fuser 220V (Long-Life Item, Typically Not Required At Average Usage Levels)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Capacity: 100000 Pages
  • - Compatible with: WorkCentre® 6655​/​6655i, Xerox® VersaLink® C400 Color Printer​/​C405 Color Multifunction Printer
Long product name Xerox VersaLink C40X / WorkCentre 6655 Fuser 220V (Long-Life Item, Typically Not Required At Average Usage Levels) :
The long product name of Xerox VersaLink C40X / WorkCentre 6655 Fuser 220V (Long-Life Item, Typically Not Required At Average Usage Levels). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VersaLink C40X / WorkCentre 6655 Fuser 220V (Long-Life Item, Typically Not Required At Average Usage Levels)
More>>>
Xerox VersaLink C40X / WorkCentre 6655 Fuser 220V (Long-Life Item, Typically Not Required At Average Usage Levels):
The official description of Xerox VersaLink C40X / WorkCentre 6655 Fuser 220V (Long-Life Item, Typically Not Required At Average Usage Levels) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Xerox maintenance items are designed to keep your Xerox equipment operating efficiently and delivering the best quality.

Short summary description Xerox VersaLink C40X / WorkCentre 6655 Fuser 220V (Long-Life Item, Typically Not Required At Average Usage Levels):
This short summary of the Xerox VersaLink C40X / WorkCentre 6655 Fuser 220V (Long-Life Item, Typically Not Required At Average Usage Levels) data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox VersaLink C40X / WorkCentre 6655 Fuser 220V (Long-Life Item, Typically Not Required At Average Usage Levels), China, Xerox, Xerox® VersaLink® C400, WorkCentre™ 6655, VersaLink C405, WorkCentre® 6655i, 270 mm, 520 mm, 240 mm

Long summary description Xerox VersaLink C40X / WorkCentre 6655 Fuser 220V (Long-Life Item, Typically Not Required At Average Usage Levels):
This is an auto-generated long summary of Xerox VersaLink C40X / WorkCentre 6655 Fuser 220V (Long-Life Item, Typically Not Required At Average Usage Levels) based on the first three specs of the first five spec groups.

Xerox VersaLink C40X / WorkCentre 6655 Fuser 220V (Long-Life Item, Typically Not Required At Average Usage Levels). Country of origin: China, Brand compatibility: Xerox, Compatibility: Xerox® VersaLink® C400, WorkCentre™ 6655, VersaLink C405, WorkCentre® 6655i. Package width: 270 mm, Package depth: 520 mm, Package height: 240 mm. Export Control Classification Number (ECCN): EAR99

Features
Country of origin
China
Brand compatibility
Xerox
Compatibility
Xerox® VersaLink® C400, WorkCentre™ 6655, VersaLink C405, WorkCentre® 6655i
Packaging data
Package width
270 mm
Package depth
520 mm
Packaging data
Package height
240 mm
Package weight
1.81 kg
Technical details
AC input voltage
220 V
Logistics data
Export Control Classification Number (ECCN)
EAR99
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)