location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Shaver series 5000 PowerTouch PT938/26 men's shaver Trimmer Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Shaver series 5000 PowerTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT938/26
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT938/26
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103696244 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:47:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Shaver series 5000 PowerTouch PT938/26 men's shaver Trimmer Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Metallic
  • - Number of shaver heads/blades: 3 Trimmer
  • - Washable
  • - Lithium-Ion (Li-Ion) AC/Battery
Warranty: 2-year
Long product name Philips Shaver series 5000 PowerTouch PT938/26 men's shaver Trimmer Metallic :
The long product name of Philips Shaver series 5000 PowerTouch PT938/26 men's shaver Trimmer Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SHAVER Series 5000 - Pivot, Flex & Float, 5.4W, Li-Ion, 100-240V
More>>>
Philips Shaver series 5000 PowerTouch PT938/26 men's shaver Trimmer Metallic:
The official description of Philips Shaver series 5000 PowerTouch PT938/26 men's shaver Trimmer Metallic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TripleTrack
Shave 50% more in every stroke
PowerTouch Shaver 5000 adds power to your morning. The fully washable heads and ComfortCut blades give you the most comfortable shave. Now, thanks to the new SmartClean system, your shaver feels like new every day.

A comfortable and close end result
- TripleTrack blades cover 50% more skin surface at a time
- Pivot, Flex & Float
- DualPrecision heads shave long hairs and short stubble
- Super Lift & Cut blades raise hairs to cut closer
- Perfect for trimming your sideburns and moustache
Keeps your shaver performing at its best
- SmartClean keeps your shaver like new every day
- 3 months of convenient cleaning for free
The fastest way through your morning routine
- 60+ shaving minutes, 1-hour charge
- Simply rinses clean
- Can be used corded and cordless
- LED Display

Short summary description Philips Shaver series 5000 PowerTouch PT938/26 men's shaver Trimmer Metallic:
This short summary of the Philips Shaver series 5000 PowerTouch PT938/26 men's shaver Trimmer Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Shaver series 5000 PowerTouch PT938/26, Metallic, AC/Battery, Lithium-Ion (Li-Ion), 0.2 W, 100-240 V, 5.4 W

Long summary description Philips Shaver series 5000 PowerTouch PT938/26 men's shaver Trimmer Metallic:
This is an auto-generated long summary of Philips Shaver series 5000 PowerTouch PT938/26 men's shaver Trimmer Metallic based on the first three specs of the first five spec groups.

Philips Shaver series 5000 PowerTouch PT938/26. Product colour: Metallic. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Power consumption (standby): 0.2 W

Features
Trimmer *
Yes
Product colour *
Metallic
Pop-up trimmer
Yes
Washable *
Yes
Number of shaver heads/blades *
3
Indication
Battery full indication
Yes
Battery low indication
Yes
Power
Power source *
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Power consumption (standby)
0.2 W
AC input voltage
100-240 V
Power consumption (max)
5.4 W
Packaging content
Shaving head replacement(s) included
Yes
Cleaning brush
Yes
Protective caps
Yes
Country Distributor
Deutschland 1 distributor(s)