location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Messenger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Messenger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J4Y51AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793245330 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 May 2017
Product end of life date
Bullet Points HP Premium Messenger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 39.6 cm (15.6") Grey
  • - Leather, Metal, Polyester, Twill
  • - Shoulder strap
  • - 880 g
Warranty: 1 year
Long product name HP Premium Messenger :
The long product name of HP Premium Messenger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Messenger
More>>>
HP Premium Messenger:
The official description of HP Premium Messenger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Revitalize your urban lifestyle with the unique blend of streamlined practicality and stylish design.

Modern edge within classic simplicity

Style and comfort join in a minimalist form that is as impressive in design as enjoyable to carry. Proudly showcase the HP brand that is subtly blended throughout the messenger.

Appreciable quality with distinctive materials

Not your ordinary messenger case. The HP Premium Messenger uniquely combines felt, polyester, metal and genuine leather materials with invigorating cyan blue twill.

Essential pocketed storage

Store laptops up to 39.62 cm (15.6in) within full padding and secured by a leather strap, with a separate padded pocket for your tablet.

Short summary description HP Premium Messenger:
This short summary of the HP Premium Messenger data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium Messenger, Messenger case, 39.6 cm (15.6"), Shoulder strap, 880 g

Long summary description HP Premium Messenger:
This is an auto-generated long summary of HP Premium Messenger based on the first three specs of the first five spec groups.

HP Premium Messenger. Case type: Messenger case, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 880 g. Surface coloration: Monochromatic

Modern edge within classic simplicity

Style and comfort join in a minimalist form that is as impressive in design as enjoyable to carry. Proudly showcase the HP brand that is subtly blended throughout the messenger.

Appreciable quality with distinctive materials

Not your ordinary messenger case. The HP Premium Messenger uniquely combines felt, polyester, metal and genuine leather materials with invigorating cyan blue twill.

Essential pocketed storage

Store laptops up to 39.62 cm (15.6in) within full padding and secured by a leather strap, with a separate padded pocket for your tablet.

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Messenger case
Material *
Leather, Metal, Polyester, Twill
Product main colour *
Grey
Expandable
No
Shoulder strap
Yes
Country of origin
China
Weight & dimensions
Width
405 mm
Depth
85 mm
Height
305 mm
Weight
880 g
Package width
405 mm
Package depth
305 mm
Package height
85 mm
Package weight
898 g
Country Distributor
United Kingdom 1 distributor(s)
France 1 distributor(s)