location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-L2540DW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-L2540DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-L2540DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766738019
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 494317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Oct 2023 16:08:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-L2540DW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 2400 x 600 DPI
  • - Printing colours: Black
  • - A4 30 ppm
  • - Mono copying Colour scanning
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 32 MB
  • - 11.2 kg
Warranty: 1 year
Long product name Brother DCP-L2540DW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi :
The long product name of Brother DCP-L2540DW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-L2540DW - Laser Multi-Function Copier with Wireless Networking and Duplex Printing
More>>>
Brother DCP-L2540DW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi:
The official description of Brother DCP-L2540DW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Brother™ DCP-L2540DW is a reliable, affordable monochrome laser multi-function copier with an up to 35-page automatic document feeder for home or small office use. This desk-friendly, compact copier has an up to 250-sheet capacity tray, connects with ease via wireless networking or Ethernet, and prints and copies at up to 30ppm. Print from compatible mobile devices over your wireless network. Scan documents to a variety of destinations‡. Automatic duplex printing helps save paper. 1-year limited warranty plus free phone support for life of your product.

This Compact Digital Copier with Easy-to-install Wireless Networking, Automatic Duplex Printing, and Enhanced Mobile Device Connectivity Provides Fast, Low-cost Output for Your Home Office or Small Office.
The Brother™ DCP-L2540DW is a fast, reliable monochrome digital copier designed squarely with the Small Office and Home Office (SOHO) user in mind. Its compact, desk-friendly size is ideal for smaller offices where working space is at a premium, and it prints and copies sharp, professional black and white pages at up to 2400 x 600dpi resolution. It offers the added benefits of business-friendly scanning from the scan glass or automatic document feeder, so it's ideal for the small office that has the need to duplicate and digitize documents. Thanks to its fast print speed of up to 30ppm, and automatic duplex printing, it's ideal for printing business documents including multi-page reports, spreadsheets, invoices, and more.

The DCP-L2540DW offers multiple connectivity options, plus a two-line LCD Display.
Brother designed the DCP-L2540DW to make it easy to connect to a wireless network using the wireless assistant that walks you through set up. You don’t need a USB cable, and you won’t even need to know your wireless network password. Share the machine with others on a wireless network using 802.11 b/g/n or wired network via Ethernet, or connect to a single computer using a USB cable via the Hi-Speed USB port. It's equally easy to navigate menus and change settings using the controls and two-line LCD Display.

Easily digitize and share documents with advanced scanning capabilities.
The DCP-L2540DW features a built-in document glass for high-quality copying and color scanning. It allows users to scan documents to a file, image, optical character recognition (OCR), email, and Microsoft® SharePoint®. Plus the up to 35-sheet capacity automatic document feeder is ideal for unattended copying, and scanning.

Print wirelessly from your mobile device3 using AirPrint™, Wi-Fi Direct®, and more.
The DCP-L2540DW gives you a full menu of choices for connecting to Apple®, Android™, Kindle Fire™, Windows® Phone, or Blackberry mobile devices via: AirPrint™, Google Cloud Print™, Brother™ iPrint & Scan, Cortado Workplace and also Wi-Fi Direct®, which allows you to print wirelessly from a computer or mobile device without the need for a router.

Budget-friendly acquisition price and low-cost printing.
The DCP-L2540DW is priced attractively for SOHO users who are keeping a close eye on their budgets. Users can also enjoy a reduced cost per page and lower total cost of ownership by using high-yield 2,600-page replacement toner cartridges (TN-660, sold separately), and automatic duplex printing is a great way to help reduce paper consumption. The DCP-L2540DW is ENERGY STAR® Qualified and offers a Toner Save mode to reduce toner use when you are printing less critical business documents as well as N-in-1 printing to help reduce paper and toner usage by combining multiple pages onto one sheet of paper.
Flexible paper handling for busy SOHO environments.

The DCP-L2540DW is ideal for small offices and home offices, thanks to its adjustable, 250-sheet capacity paper tray that handles letter or legal size paper and a manual feed slot with a straight through paper path that ensures jobs printed on letterhead and envelopes always look their best.

At Your side with award-winning performance and free phone support for the life of your product.
At Brother, our goal is to provide you with printers and all-in-ones that you can depend on to consistently deliver high performance, reliability, and value for your business. But don’t just take our word for it. In 2013, Brother Printers and All-in-Ones were recognized as #1 for Reliability and #1 for Overall Satisfaction in the PCMag.com Business Choice Awards, an annual reader-driven survey on hardware, software, and services used in business environments. But our commitment doesn’t stop there: we offer a one-year limited warranty on the DCP-L2540DW and stand behind your purchase with FREE phone support for the life of your product. Whether you have a product question or a technical issue, Brother is always at your side.

- Additionally, a survey of Brother color and monochrome laser printer and all-in-one customers revealed that 93% of Brother laser owners are satisfied with the reliability of their Brother laser printer and that 91% of Brother laser owners would recommend Brother laser printers to a friend, family member or colleague.

Short summary description Brother DCP-L2540DW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi:
This short summary of the Brother DCP-L2540DW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-L2540DW, Laser, Mono printing, 2400 x 600 DPI, A4, Direct printing, Black

Long summary description Brother DCP-L2540DW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi:
This is an auto-generated long summary of Brother DCP-L2540DW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother DCP-L2540DW. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Duplex print speed (black, normal quality, A4/US Letter)
7.5 ppm
Time to first page (black, normal)
8.5 s
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
10 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, File, Image, OCR
Input colour depth
30 bit
Output colour depth
24 bit
Scan drivers
ICA, TWAIN, WIA
Fax
Faxing *
No
Features
Duplex functions *
Print
Number of print cartridges *
1
Printing colours *
Black
Page description languages
BR-Script 3, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thicker paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 163 g/m²
Paper tray media weight (imperial)
7.26 - 12.7 kg (16 - 28 lbs)
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 1.1 ports quantity
1
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Network
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, APOP, SMTP-AUTH, SNMP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPS
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port 9100, IPP, FTP Server, SNMPv1/v2c/v3, HTTP Server, TFTP Client/Server, SMTP Client, ICMP, Web Services (Print/Scan), SNTP Client, POP3, IMAP4
Supported network protocols (IPv6)
NDP, RA, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/ Port 9100, IPP, FTP Server, SNMPv1/v2c/v3, HTTP Server, TFTP Client/Server, SMTP Client, ICMPv6, Web Services (Print/Scan), SNTP Client, POP3, IMAP4
Management protocols
SMTP-AUTH, SNMP v3, APOP
Email protocols
APOP, IMAP4, POP3, SMTP
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Card reader integrated
No
Internal memory *
32 MB
Sound pressure level (printing)
50 dB
Sound pressure level (quiet mode)
45 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
510 W
Power consumption (PowerSave)
5.3 W
Power consumption (standby)
60 W
Power consumption (off)
0.02 W
AC input voltage
110 - 220 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows 8, Windows 8 Pro, Windows 8 x64, Windows 8.1, Windows 8.1 x64, Windows Vista, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7.5 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64
Minimum RAM
50 MB
Operational conditions
Operating relative humidity (H-H)
10 - 32%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
20 - 80 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
409 mm
Depth
398 mm
Height
316.5 mm
Weight
11.2 kg
Packaging data
Package width
566.4 mm
Package depth
518.2 mm
Package height
434.3 mm
Package weight
13.6 kg
Packaging content
Bundled software
Scansoft PaperPort SE Presto! PageManager
Other features
Energy saving mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:21:41
Uk has collected 2 expert reviews for Brother DCP-L2540DW multifunction printer Laser A4 2400 x 600 DPI 30 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetsmagazine.com.ph
Updated:
2018-01-21 01:46:17
This printer-copier-scanner comes in a compact package, taking up only 40.9 x 39.9 x 31.8cm of desk space, and weighing only 11.1kg. At the very top is the auto-document feeder that can take up to 35-pages, beneath which is the letter/A4-size flatbed scan...
Bottom line If you're looking for that all-in-one machine for your home/office needs, the Brother DCP-L2540DW might just be the right piece of equipment for you.Also published in GADGETS MAGAZINE March 2015 Issue.Reviewed by Maribelle Alba...
80%
Country Distributor
México 2 distributor(s)