StarTech.com logo

StarTech.com 4-Bay USB 3.0 to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA III SSD/HDD Docking Station, Hot-Swap Hard Drive Bay, Top-Loading

Data-sheet quality:
created/standardized by Icecat
Product views:
284075
Info modified on:
06 Sept 2024, 14:32:44
Bullet Points StarTech.com 4-Bay USB 3.0 to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA III SSD/HDD Docking Station, Hot-Swap Hard Drive Bay, Top-Loading:
  • - HARD DRIVE DOCKING STATION: This 4-bay hard drive dock enables access to up to four 2.5/3.5" SATA hard drives for file backup, imaging or data transfer over USB 3.2 Gen 1 (5 Gbps). Tool-less design enables quick hot-swapping.
  • - DRIVE COMPATIBILITY: Works with 2.5/3.5" SATA HDDS and SSDs of any capacity / 4Kn Compatible / OS Independent / Backwards compatible w/ SATA I/II / Includes 3ft-A USB cables and Universal Power Adapter / IDE adapter (SAT2IDEADP) sold separately
  • - PERFORMANCE: Independently-powered SATA controllers enable drive hot swapping without interrupting other drive bays that are in use. Dual 40mm fans maintain optimal drive temperature for reliability and performance.
  • - SPECS: 4-Bay Hard Drive Dock / SATA III (6 Gbps) w/ TRIM / USB 3.2 Gen 1 (5 Gbps) Host Connection / Dual 40mm Fans / Tool-less/Tray-less Design / Hot-Swappable Drive Bays / Top-Loading/Toaster-Style with Eject Buttons / LED Activity Lights
  • - THE IT PRO'S CHOICE: Designed and built for IT Professionals, this Quad-Bay Hard Drive Dock is backed for 2 years, including free lifetime 24/5 multilingual technical assistance
Warranty:
2 Years
Long product name StarTech.com 4-Bay USB 3.0 to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA III SSD/HDD Docking Station, Hot-Swap Hard Drive Bay, Top-Loading:

StarTech.com 4-Bay USB 3.0 to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA III SSD/HDD Docking Station, Hot-Swap Hard Drive Bay, Top-Loading (SDOCK4U33)

StarTech.com 4-Bay USB 3.0 to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA III SSD/HDD Docking Station, Hot-Swap Hard Drive Bay, Top-Loading:

External SSD/HDD Docking Station | USB 3.2 Gen 1 (5 Gbps) to SATA I/II/III

Our SDOCK4U33 Quad-Bay USB 3.0 to SATA Hard Drive Docking Station enables access to up to four 2.5/3.5" SATA drives from your desktop or laptop computer over USB 3.2 Gen 1 (5 Gbps) .

Each drive loads directly into a tray-less top slot, no additional enclosures or tools are required. This dock enables quick access to drives file transfers, troubleshooting purposes, or system configuration/deployment - ideal for technicians and IT professionals.

This hard drive dock features independently powered SATA controllers. These controllers enable the hot-swapping of idle drives, without impacting the function of active drives, saving you time and resources. Two adjustable 40mm cooling fans keep your drives operating at optimal temperatures for performance and reliability.

Extend the compatibility of this HDD/SDD docking station with the addition of our SATA to IDE Hard Drive Adapter (SAT2IDEADP), for easy docking of legacy 2.5 or 3.5in. IDE hard drives.

Compatible with Any Capacity or File Format

Compatible with 2.5" and/or 3.5" SATA HDDs and SSDs of any capacity and file format recognized by your host system. This dock works with any Operating System. Drivers and software are not required.

SDOCK4U33 is backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com 4-Bay USB 3.0 to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA III SSD/HDD Docking Station, Hot-Swap Hard Drive Bay, Top-Loading:

StarTech.com 4-Bay USB 3.0 to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA III SSD/HDD Docking Station, Hot-Swap Hard Drive Bay, Top-Loading, HDD, SSD, Serial ATA, Serial ATA II, Serial ATA III, 2.5,3.5", 8 TB, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, 6 Gbit/s

Long summary description StarTech.com 4-Bay USB 3.0 to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA III SSD/HDD Docking Station, Hot-Swap Hard Drive Bay, Top-Loading:

StarTech.com 4-Bay USB 3.0 to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA III SSD/HDD Docking Station, Hot-Swap Hard Drive Bay, Top-Loading. Storage media type: HDD, SSD, Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III, Storage drive sizes supported: 2.5,3.5". Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B. Maximum data transfer rate: 6 Gbit/s, Product colour: Black, Material: Plastic. Number of fans: 2 fan(s), Fan diameter: 4 cm. AC input voltage: 100-240 V, Input current: 2.5 A, Output voltage: 12 V

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.