Philips logo

Philips Norelco Shaver 5100 AT928/41SP men's shaver Trimmer Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79168
Info modified on:
04 Jul 2024, 13:48:08
Bullet Points Philips Norelco Shaver 5100 AT928/41SP men's shaver Trimmer Black, Silver:
  • - TripleTrack heads
  • - Pivot, Flex & Float system
  • - 60 min. shaving, 1 hr. charge
  • - AquaTec Wet & Dry
Long product name Philips Norelco Shaver 5100 AT928/41SP men's shaver Trimmer Black, Silver:

LED, 60 min, 1h, Pop-up trimmer, Black,Silver

Philips Norelco Shaver 5100 AT928/41SP men's shaver Trimmer Black, Silver:

Series 5000 - TripleTrack shaving system
Shave 50% more in every stroke
The Philips Norelco Shaver 5100 (formerly called PowerTouch) with AquaTec technology provides a comfortable shave while protecting your skin. TripleTrack heads shave 50% more in every stroke ensuring fast, skin-friendly results.

Close shaving performance
- Patented Super Lift & Cut blades raise hairs to cut closer
- Triple track heads shave 50% more in every stroke

Comfort Contour Following
- Heads Pivot and Flex to follow every curve for comfort

Easy to use
- Anti-slip grip provides complete control
- Up to 60 shaving minutes, 1 hour charge
- For easy cleaning, and wet & dry use
- Perfect for trimming your sideburns and moustache

Skin friendly
- Glides smoothly over the curves of your face
- Aquatec: refreshing wet shave with foam or an easy dry shave
- Low-friction SkinGlide for an extra smooth shave

Short summary description Philips Norelco Shaver 5100 AT928/41SP men's shaver Trimmer Black, Silver:

Philips Norelco Shaver 5100 AT928/41SP, Black, Silver, HQ9, Battery, Lithium-Ion (Li-Ion), 1 h, 60 min

Long summary description Philips Norelco Shaver 5100 AT928/41SP men's shaver Trimmer Black, Silver:

Philips Norelco Shaver 5100 AT928/41SP. Product colour: Black, Silver, Shaving head replacement(s) model: HQ9. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Quantity per pack: 1 pc(s). Finishing: Plastic, Handle(s) features: Ergonomic, Non-slip grip

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.