location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips ThermoProtect Ionic HP8232/28 hair dryer 2200 W Black, Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThermoProtect Ionic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP8232/28
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP8232/28
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103709824
Category:
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:59:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips ThermoProtect Ionic HP8232/28 hair dryer 2200 W Black, Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2200 W Number of speeds: 3 Number of heating levels: 3
  • - Cool shot function Ionic function
  • - Hangable
  • - 1.8 m
  • - Black, Gold
Long product name Philips ThermoProtect Ionic HP8232/28 hair dryer 2200 W Black, Gold :
The long product name of Philips ThermoProtect Ionic HP8232/28 hair dryer 2200 W Black, Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ionic, 2200 W, Coolshot, 1.8m
More>>>
Philips ThermoProtect Ionic HP8232/28 hair dryer 2200 W Black, Gold:
The official description of Philips ThermoProtect Ionic HP8232/28 hair dryer 2200 W Black, Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

2 times more ions for shiny hair
with volume diffuser & 14mm styling nozzle.
Protect your hair while enjoying fast drying results. This hair dryer has multiple speed and temperature settings. Features ThermoProtect for fast drying at a constant caring temperature and Ionic Care for frizz-free shine.

Beautifully styled hair
- Professional 2200W for perfect salon results
- Cool Shot sets your style
- Adds volume, maximising thickness, curls and bouncy styles
- Six flexible speed and temperature settings for full control
- Perfect styling results with a slim styling nozzle

Less Hair Damage
- ThermoProtect temperature setting
- 2 times stronger Ion conditioning for ultimate shine

Easy to use
- Easy storage hook for convenient storage
- 1.8 m power cord
- Removeable air flow filter makes cleaning quick and easy

Short summary description Philips ThermoProtect Ionic HP8232/28 hair dryer 2200 W Black, Gold:
This short summary of the Philips ThermoProtect Ionic HP8232/28 hair dryer 2200 W Black, Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Philips ThermoProtect Ionic HP8232/28, Black, Gold, ABS synthetics, Hanging loop, 1.8 m, 2200 W, 220-240 V

Long summary description Philips ThermoProtect Ionic HP8232/28 hair dryer 2200 W Black, Gold:
This is an auto-generated long summary of Philips ThermoProtect Ionic HP8232/28 hair dryer 2200 W Black, Gold based on the first three specs of the first five spec groups.

Philips ThermoProtect Ionic HP8232/28. Product colour: Black, Gold, Housing material: ABS synthetics, Hanging type: Hanging loop. Power: 2200 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 220 mm, Depth: 100 mm, Height: 310 mm

Performance
Number of speeds *
3
Number of heating levels *
3
Ceramic heating system
Yes
Cool shot function *
Yes
Ionic function *
Yes
Design
Product colour *
Black, Gold
Housing material
ABS synthetics
Hangable
Yes
Hanging type
Hanging loop
Foldable handle
No
Cord length
1.8 m
Overheat protection
Yes
Power
Power *
2200 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Dual voltage
No
Weight & dimensions
Width
220 mm
Depth
100 mm
Height
310 mm
Weight
600 g
Packaging content
Concentrator nozzle *
Yes
Diffuser nozzle *
Yes
Travel pouch
No
Brand Image Product code Product Stock Price from
Philips ThermoProtect Ionic Hairdryer HP8232/00 Philips ThermoProtect Ionic Hairdryer HP8232/00
(show image)
HP8232/00 Hairdryer HP8232/00
Country Distributor
Deutschland 1 distributor(s)