location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MS312DN 1200 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS312DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35S0082
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 13:37:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark MS312DN 1200 x 2400 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 2400 DPI
  • - Printing colours: Black
  • - A4 35 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 2 Total input capacity: 300 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB 800 MHz
Warranty: 1 year
Long product name Lexmark MS312DN 1200 x 2400 DPI A4 :
The long product name of Lexmark MS312DN 1200 x 2400 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, 35ppm, A4, 1200 x 1200dpi, 520W, USB 2.0, RJ-45
More>>>
Lexmark MS312DN 1200 x 2400 DPI A4:
The official description of Lexmark MS312DN 1200 x 2400 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convenient printing. Powerful performance.

The Lexmark MS312dn combines a powerful processor, flexible network connectivity, two-line LCD display, eco-conscious features, and output at up to 35 pages per minute.

Print complex documents fast

Together, a powerful 800 MHz dual-core processor and 128 MB of memory easily handle complex documents.

Reliable performance

Easily print up to 2,500 pages per month, plus enjoy fewer maintenance hassles, thanks to our state-of-the-art paper handling.


Run jobs without interruption

An optional second tray raises input capacity to 850 sheets , so you won’t have to add paper as often.


Get work done quickly

Enjoy print speeds up to 35 pages per minute plus print your first page in as little as 6.5 seconds.

Mobile printing

Support for AirPrint gives iOS device users mobile printing, while optional Wi-Fi untethers the printer from physical network connections.


Two-line LCD Display

Monitor device and job status and configure special features via two-line APA display.

Short summary description Lexmark MS312DN 1200 x 2400 DPI A4:
This short summary of the Lexmark MS312DN 1200 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MS312DN, Laser, 1200 x 2400 DPI, A4, 35 ppm, Duplex printing, Grey, White

Long summary description Lexmark MS312DN 1200 x 2400 DPI A4:
This is an auto-generated long summary of Lexmark MS312DN 1200 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Lexmark MS312DN. Print technology: Laser. Number of print cartridges: 2, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LCD, Product colour: Grey, White

Printing
Duplex printing mode
Auto
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Duplex print speed (black, normal quality, A4/US Letter)
16 ppm
Time to first page (black, normal)
6.5 s
Print margins (top, bottom, right, left)
4 mm
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
500 - 2500 pages per month
Printing colours *
Black
Number of print cartridges *
2
Page description languages *
PCL 5e, PCL 6, PPDS, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Statement, Universal, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL
Paper tray media weight (imperial)
7.26 - 10.9 kg (16 - 24 lbs)
Multi-Purpose Tray media weight (imperial)
7.26 - 19.5 kg (16 - 43 lbs)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Optional connectivity
Ethernet, Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
EAP-TLS, EAP-TTLS, IPSEC, LEAP, MD5, MSCHAPv2, PEAP, SNMP
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP, UDP
Performance
Internal memory *
128 MB
Performance
Maximum internal memory
128 MB
Processor frequency
800 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (duplex printing)
52 dB
Noise level (idle)
15 dB
Design
Product colour *
Grey, White
Built-in display *
Yes
Display
LCD
Touchscreen
No
Display number of lines
2 lines
Certification
ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, UL 60950-1, FCC Class B, cUL CAN/CSA-C22.2 60950-1, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CE DoC (EN 62301 Class B, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class B, EuP, EN 55024, UL), EFTA (CE), KCC, CCC, CECP, CEL, C-tick DoC, UL-AR, KC mark, GS mark, EC 1275, MET-I, ISO 532B, ECMA-370, Customs Union EAC, SII, TER
Power
Power consumption (printing) *
520 W
Power consumption (standby)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
1.6 kWh/week
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows RT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Fedora 18, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, RedHat EL Linux 5.1, RedHat EL Linux 5.2, RedHat EL Linux 5.3, RedHat EL Linux 6.0, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, SuSE Linux 11.1, SuSE Linux 11.2, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating temperature (T-T)
16 - 23 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 2896 m
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
398.8 mm
Depth
381 mm
Height
261.2 mm
Weight
14 kg
Packaging data
Package width
431.8 mm
Package depth
472.4 mm
Package height
381 mm
Package weight
15.8 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Cables included
AC
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)