location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra STEP BT Stereo HDST

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra STEP BT Stereo HDST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-97000000-60 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055038181 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra STEP BT Stereo HDST
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Trade up to wireless with great sounding earbuds
  • - Incredibly comfortable fit
  • - Built to withstand life on the go
  • - Soft, flexible GelHooksTM and a choice of three types of EarGelsTM
  • - Comes with 3 sets of EarGelsTM, a set of GelHooksTM, USB cable, and a Quick Start Guide
Long product name Jabra STEP BT Stereo HDST :
The long product name of Jabra STEP BT Stereo HDST. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra STEP BT Stereo HDST
More>>>
Jabra STEP BT Stereo HDST:
The official description of Jabra STEP BT Stereo HDST as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Step Wireless allows you to give up the cords and listen to music, play games and take calls on the go in high-quality stereo sound.

Give up the cords and go wireless. High-quality stereo sound in a water-resistant, lightweight design. Control your music straight from the earbuds. Find a secure and natural fit with a selection of EarGels™ and GelHooks™

Short summary description Jabra STEP BT Stereo HDST:
This short summary of the Jabra STEP BT Stereo HDST data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra STEP BT Stereo HDST, Wireless, 20 - 20000 Hz, Sports, 16.5 g, Headset, Black

Long summary description Jabra STEP BT Stereo HDST:
This is an auto-generated long summary of Jabra STEP BT Stereo HDST based on the first three specs of the first five spec groups.

Jabra STEP BT Stereo HDST. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Sports. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Cable length: 0.75 m. Weight: 16.5 g. Product colour: Black

Designed for life on the move

Step’s earbuds are so light and comfortable, you’ll forget they’re there. Soft, flexible GelHooks™ and a choice of three types of EarGels™ ensure they fit naturally and securely in your ear.

Great sound

Get all of your music. These noise-isolating earbuds may be small but they pack impressive sound. They’re angled to lock-in immersive, full sound and your music won’t skip a beat.

Lifeproof

Dust and water resistant,
Jabra Step wireless is designed to keep up
with your lifestyle.

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Sports
Headset type
Binaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Cable length
0.75 m
Protection features
Waterproof
International Protection (IP) code
IP52
Music playback
Yes
Number of simultaneously connected devices (max)
2
Certification
CE, FCC, IC, GOST, REACH IP52
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
HFP
Bluetooth version
4.0
Wireless range
10 m
Headphones
Maximum input power
20 mW
Ear coupling *
Intraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
95 dB
Driver unit
1 cm
Driver type
Dynamic
Noise canceling
Yes
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone
Microphone sensitivity
-42 dB
Microphone direction type
Omnidirectional
Battery
Battery operated
Yes
Battery type
Built-in battery
Continuous audio playback time
4 h
Rechargeable battery
Yes
Talk time
4 h
Battery recharge time
2 h
Standby time
144 h
Operational conditions
Operating temperature (T-T)
-24 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
20 mm
Depth
16 mm
Height
20 mm
Weight
16.5 g
Packaging content
Quick start guide
Yes
Warranty card
Yes
Cables included
USB
Accessories included in set
3 sizes silicone eartips
Ear pads
Yes
Eartips material
Silicone
Technical details
Removable earhook
Yes
Compliance certificates
RoHS
Other features
Microphone cartridge
4 mm
Number of products included
1 pc(s)
Auto power off
Yes
Voice control
Yes
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-11-09 07:32:55
Uk has collected 16 expert reviews for Jabra STEP BT Stereo HDST and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
techradar.com
Updated:
2014-11-22 07:28:47
Full of twists, not long enough and always caught on something — my headphone wires mirror life too closely. With the Jabra Step Wireless, I finally had the opportunity to go wireless and meander about with a new, freeing sense of mobility.To say that I w...
Good Good build quality, Exceptional sound performance, Helpful voice guidance...
Bad Dreadful connectivity issues, Drab line, of, sight distance...
Bottom line While the sound is impressive and the battery life is good enough for most people, these qualities do little to redeem the Jabra Step Wireless. It's simply too tough to look past these constant connectivity issues. To tempt me with the fruits of a hands-...
50%
techradar.com/au/
Updated:
2014-11-22 07:28:47
Full of twists, not long enough and always caught on something — my headphone wires mirror life too closely. With the Jabra Step Wireless, I finally had the opportunity to go wireless and meander about with a new, freeing sense of mobility.To say that I w...
Good Good build quality, Exceptional sound performance, Helpful voice guidance...
Bad Dreadful connectivity issues, Drab lineofsight distance...
Bottom line Full of twists, not long enough and always caught on something — my headphone wires mirror life too closely. With the Jabra Step Wireless, I finally had the opportunity to go wireless and meander about with a new, freeing sense of mobility. To say that I...
50%
thestar.com.my
Updated:
2016-12-27 06:04:23
The Step Wireless is Jabra's most affordable Bluetooth model yet and they sound much better than you'd expect.JUST out on the market, the Step Wireless is the entry-level model in Jabra's ever-­expanding line of Bluetooth earphones.While the features are...
Good Good quality audio, lightweight, affordable...
Bad The design may not fit some ears...
Bottom line First off, despite the budget price, the Step Wireless actually sounds really good even though the bass is a little strong. Coupled with the good quality microphone, the Step is pretty good value for money.However, I suggest you walk into a store that wil...
80%
tbreak.ae
Updated:
2016-12-27 06:04:23
Jabra has pioneered in engineering out-of-the-box Bluetooth devices and their Step Wireless is no exception. Designed for people-on-the-move, the Step Wireless is a revolutionary new earbuds from the company.Packaged neatly, contents found with the Step W...
73%
pocketables.com
Updated:
2014-11-09 07:32:55
The Jabra STEP is a more affordable addition to Jabra's pretty amazing lineup of wireless Bluetooth 4.0 earbuds. Unfortunately, you sacrifice some of the look, comfort, and sound in order to make up for the price difference and that's the experience I'm l...
40%
musicphotolife.com
Updated:
2015-12-19 12:41:19
Jabra's packaging is simple and effective. A slip-in outer shell reveals the full-yellow inner box. On the inside, the headset is padded in foam, covered by the 5-minute quick guide. Accessories includes 3 EarGels (TM), 1 removable GelHooks, 1 short USB c...
Bottom line Jabra positioned the Step Wireless as an entry-level daily-use product, but I thought it was really well-designed and well-priced. I like the no-frills maintenance: just throw the headset in your bag for there is no fear of breaking the removable GelHooks...
78%
Brand Image Product code Product Stock Price from
Jabra Step BT Stereo HDST Jabra Step BT Stereo HDST
(show image)
100-97000000-40 Jabra Step BT Stereo HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Sport Pulse Special Edition Jabra Sport Pulse Special Edition
(show image)
100-96100010-60 Jabra Sport Pulse Special Edition 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Talk2 Jabra Talk2
(show image)
100-92330000-60 Jabra Talk2 0.00
(excl. VAT)
0 (incl. VAT)
Jabra SPORT COACH WIRELESS,YLW Jabra SPORT COACH WIRELESS,YLW
(show image)
100-97500000-60 Jabra SPORT COACH WIRELESS,YLW 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STORM BT HDST Jabra STORM BT HDST
(show image)
100-93070000-60 Jabra STORM BT HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Rox Sport (White) Jabra Rox Sport (White)
(show image)
100-96400002-60 Jabra Rox Sport (White) 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STEALH BT HDST Jabra STEALH BT HDST
(show image)
100-99800000-60 Jabra STEALH BT HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STYLE Headset Wireless Ear-hook Calls/Music Micro-USB Bluetooth Black, Silver Jabra STYLE Headset Wireless Ear-hook Calls/Music Micro-USB Bluetooth Black, Silver
(show image)
100-99600000-81 STYLE 0.00
(excl. VAT)
0 (incl. VAT)
Jabra TALK BT HDST Jabra TALK BT HDST
(show image)
100-92200000-60 Jabra TALK BT HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver
(show image)
9148-01 9148-01 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
France 1 distributor(s)