location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Universal Sleeve 14"/35.6cm - Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Sleeve 14"/35.6cm - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K62610WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0696719169888 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Universal Sleeve 14"/35.6cm - Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High density neoprene sleeve protects and cushions your laptop or ultrabook
  • - Securely store your laptop or ultrabook & accessories in this sleeve that fits up to 14''/35.5cm devices
  • - Reinforced carry handle allows you to easily transport your device while reducing the worry that it might get dropped or damaged
  • - Extremely soft fleece lining protects your device from scratches
Warranty: 3 years
Long product name Kensington Universal Sleeve 14"/35.6cm - Black :
The long product name of Kensington Universal Sleeve 14"/35.6cm - Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal Sleeve 14"/35.6cm - Black
More>>>
Kensington Universal Sleeve 14"/35.6cm - Black:
The official description of Kensington Universal Sleeve 14"/35.6cm - Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Laptops have become the go-to essential for mobile business professionals, and the sleek, lightweight Chromebook™ and MacBook Air® are becoming more popular every year. Now you have the perfect lightweight complement to help you carry your laptop or tablet around. The Kensington 14” universal sleeve provides a soft layer of protection to a wide variety of devices up to 14.1 inches, and the interior fleece lining is scratch-resistant to help keep the surface of the device free of marks. A reinforced carry handle allows you to easily hold on to the sleeve and an exterior pocket conveniently stores your device’s accessories.

High density neoprene sleeve protects and cushions your laptop or ultrabook
Securely store your laptop or ultrabook & accessories in this sleeve that fits up to 14''/35.5cm devices
Reinforced carry handle allows you to easily transport your device while reducing the worry that it might get dropped or damaged
Extremely soft fleece lining protects your device from scratches

Short summary description Kensington Universal Sleeve 14"/35.6cm - Black:
This short summary of the Kensington Universal Sleeve 14"/35.6cm - Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Universal Sleeve 14"/35.6cm - Black, Sleeve case, 35.6 cm (14"), 256 g

Long summary description Kensington Universal Sleeve 14"/35.6cm - Black:
This is an auto-generated long summary of Kensington Universal Sleeve 14"/35.6cm - Black based on the first three specs of the first five spec groups.

Kensington Universal Sleeve 14"/35.6cm - Black. Case type: Sleeve case, Maximum screen size: 35.6 cm (14"), Carrying handle(s). Weight: 256 g. Surface coloration: Monochromatic

Universal Fit
Universal Fit

Comfortably holds a wide variety of Chromebooks and laptops up to 14 inches and the 13-inch MacBook Air, as well as 12-inch tablets

Reinforced Carry Handle
Reinforced Carry Handle

Allows you to easily transport your covered device while reducing the worry that it might get dropped and damaged

Interior Fleece Lining
Interior Fleece Lining

Extremely soft fabric protects your device from scratches when you store your device in the sleeve or carry it from one destination to another

Exterior Storage Pocket
Exterior Storage Pocket

Perfect for carrying along peripheral accessories like a charging adapter, earbuds, wireless mouse or a mobile trackball that you rely on to maximize productivity from your device

Features
Surface coloration
Monochromatic
Compatibility
Universal
Maximum screen size *
35.6 cm (14")
Case type *
Sleeve case
Product main colour *
Black
Brand compatibility *
Any brand
Carrying handle(s)
Yes
Weight & dimensions
Width
375 mm
Depth
32 mm
Height
260 mm
Weight
256 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
México 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)