Electrolux logo

Electrolux RDH3897SDE tumble dryer Freestanding Front-load 9 kg A++ White

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20666
Info modified on:
17 Oct 2024, 14:58:14
Short summary description Electrolux RDH3897SDE tumble dryer Freestanding Front-load 9 kg A++ White:

Electrolux RDH3897SDE, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Left

Long summary description Electrolux RDH3897SDE tumble dryer Freestanding Front-load 9 kg A++ White:

Electrolux RDH3897SDE. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class: A, Drying programs: Mix, Sport, Quick, Delicate/silk, Blanket, Cotton, Synthetics. Delay start (max): 20 h. Energy efficiency class: A++, Connected load: 1650 W, AC input voltage: 230 V. Depth: 630 mm, Width: 600 mm, Height: 850 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.