location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-C410W Colour 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-C410W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-C410W/XPE
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Xpress SL-C410W Colour 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A4 18 ppm
  • - Wi-Fi Ethernet LAN
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 50 sheets
  • - Internal memory: 32 MB 300 MHz
Long product name Samsung Xpress SL-C410W Colour 2400 x 600 DPI A4 Wi-Fi :
The long product name of Samsung Xpress SL-C410W Colour 2400 x 600 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C410W, 2400 x 600 dpi, Mono 18ppm, Colour 4ppm, 150-sheet tray, 32 MB RAM, USB 2.0, Ethernet
More>>>
Samsung Xpress SL-C410W Colour 2400 x 600 DPI A4 Wi-Fi:
The official description of Samsung Xpress SL-C410W Colour 2400 x 600 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy wireless printing from your mobile devices

- Just tap a mobile device to the Xpress C410W to print
- Enjoy easy wireless connectivity and eco-optimisation
- Stay in control and get help thanks to software support
- Print in stunning high quality at up to 2400 x 600 dpi

Introducing The New Way To Print
With Your Mobile Device
Samsung Xpress C410W Introducing The New Way To Print With Your Mobile Device.
A Printer That Makes All Smartphones Smarter

Print wirelessly and share effortlessly with the Samsung Xpress printer. With advanced NFC technology, Wi-Fi Direct and powerful compatibility,
all it takes is a simple tap.

Simply Tap your mobile device to the Samsung Xpress C410W series to print virtually any content.

Print Wirelessly Share Anytime

Effortless mobile printing with impressive compatibility, optimised for any task or occasion.

Google Cloud Print From Anywhere

Google cloud print works on Smartphone, Tablet PC, Google Chrome Book, PC / Notebook and Other Web connected devices.

Easy To Use

Designed for simple and intuitive operation the C410W saves you precious time and effort.


One Touch Eco Button

Just One push of the ECO button and you can save on toner, paper, and energy. Print multiple pages on one sheet, change colour to greyscale or skip blank pages.

One Touch WPS Button

Connect quickly and securely to your wireless network with the touch of a button, via the one-touch WPS (Wi-Fi Protected Setup).

Easy Solution Support

The printer also brings you software support designed to put you in control of delivering ultimate quality printouts easier than ever before.

Easy Printer Manager

Easy Printer Manager helps to remotely control settings and monitor status easily.

Easy Document Creator

Easy Document Creator helps you creat digital documents in multiple formats and makes it easy to share them with others - via e-mail, fax or social networks.

Brilliant Colour Quality For Your Documents

Text, graphs or images - the C410W helps you print anything in brilliant quality that meets even the highest expectations.Its 600 x 600dpi can be enhanced to an
impressive 2400 x 600 dpi by varying the dots size and the position of the dot itself. This means you can print more detail and have smoother and sharper images.

Enjoy Quality Printouts

Samsung’s unique ReCP (Rendering Engine for Clean Page) Technology improves the overall quality and vibrancy of your colour printing, ensuring every printout looks perfect. It automatically sharpens the focus of both graphics and text, while solid objects are overlapped to eliminate white gaps.

Polymerized Toner

Our newly developed polymerized toner has smaller and more uniform particles than conventional toner. Meaning, your printouts will have crisper lines and more vivid colours - helping avoid any paper curling. Also, its higher wax content improves the image gloss and enhances the durability preventing unwanted fading.

Easy Eco Driver

Easy Eco Driver software, granted the 2012 Outstanding Achievement in Innovation award from Buyers labouratory (BLI), saves users up to 20 percent on toner. The software also reduces energy consumption. Users have the option of removing images, converting them from bitmap to sketch, and removing text to save toner using the toner saving mode.

Remove Images
Conversion bitmap to Sketch

Ergonomic Design

Don't worry about this printer crowding your space. It's beautiful and compact design makes it a pleasure to share a desk with.

Small Size Footprint

With a footprint of just 38.2 x 30.9 cm the world’s smallest colour laser printer.

Ergonomic Design

Its ergonomic design with ebony brown and ice grey colour creates a modern and elegant work environments.

Short summary description Samsung Xpress SL-C410W Colour 2400 x 600 DPI A4 Wi-Fi:
This short summary of the Samsung Xpress SL-C410W Colour 2400 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-C410W, Laser, Colour, 2400 x 600 DPI, A4, 18 ppm, White

Long summary description Samsung Xpress SL-C410W Colour 2400 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung Xpress SL-C410W Colour 2400 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Samsung Xpress SL-C410W. Print technology: Laser, Colour. Maximum duty cycle: 20000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Wi-Fi. Product colour: White

Printing
Print speed (black, draft quality, A4/US Letter)
4 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
26 s
Economical printing
Yes
Features
Maximum duty cycle *
20000 pages per month
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Heavy paper, Labels, Photo paper, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Envelopes sizes
10, DL
Photo paper sizes (imperial)
10x15"
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Optional connectivity
Ethernet, Wireless LAN
Network
Network ready
No
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Epson Connect
Performance
Internal memory *
32 MB
Processor frequency
300 MHz
Sound pressure level (printing)
48 dB
Design
Product colour *
White
Power
Power consumption (printing) *
290 W
Power consumption (standby)
60 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
382 mm
Depth
309 mm
Height
211 mm
Weight
9.85 kg
Other features
Power LED
Yes