HPE logo

HPE ProLiant MicroServer Gen8 + PS1810-8G server Ultra Micro Tower Intel® Celeron® G G1610T 2.3 GHz 2 GB DDR3-SDRAM 150 W

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30607
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE ProLiant MicroServer Gen8 + PS1810-8G server Ultra Micro Tower Intel® Celeron® G G1610T 2.3 GHz 2 GB DDR3-SDRAM 150 W:

Intel Celeron G1610T (2.3GHz, 2MB), 2GB (1 x 2GB) DDR3, Non-hot Plug SATA, Smart Array B120i/ZM, 150W PS + RDX USB 3.0 External Docking Station (C8S07A) + RDX 320GB Removable Disk Cartridge (Q2041A)

Short summary description HPE ProLiant MicroServer Gen8 + PS1810-8G server Ultra Micro Tower Intel® Celeron® G G1610T 2.3 GHz 2 GB DDR3-SDRAM 150 W:

HPE ProLiant MicroServer Gen8 + PS1810-8G, 2.3 GHz, G1610T, 2 GB, DDR3-SDRAM, 150 W, Ultra Micro Tower

Long summary description HPE ProLiant MicroServer Gen8 + PS1810-8G server Ultra Micro Tower Intel® Celeron® G G1610T 2.3 GHz 2 GB DDR3-SDRAM 150 W:

HPE ProLiant MicroServer Gen8 + PS1810-8G. Processor family: Intel® Celeron® G, Processor frequency: 2.3 GHz, Processor model: G1610T. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 150 W. Chassis type: Ultra Micro Tower

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.