location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP (100 Pack) PS/2 Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
(100 Pack) PS/2 Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QY775A6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793422014 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:23
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP (100 Pack) PS/2 Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 800 DPI Black
  • - Ambidextrous PS/2
  • - Scroll type: Wheel Buttons quantity: 2
Warranty: Your Option Limited is a one (1) year (HP Option Limited Period) parts replacement on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP (100 Pack) PS/2 Mouse :
The long product name of HP (100 Pack) PS/2 Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP PS/2 Mouse (100 Pack)
More>>>
HP (100 Pack) PS/2 Mouse:
The official description of HP (100 Pack) PS/2 Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Optical tracking - Get precision movement with a tracking system that works through light for less moving parts and greater durability than ball-based mice.
The optical sensor within the HP PS/2 2-Button Optical Scroll Mouse employs a resolution of approximately 800dpi.
Left-handed or right-handed users can enjoy a contoured shape that suits either preference, with a wheel that also functions as a third button.

Hardware compatibility
HP PS/2 Keyboard is compatible with HP Compaq Pro 6300 All-in-One and HP Compaq Elite 8300 All-in-One Business PCs.

Short summary description HP (100 Pack) PS/2 Mouse:
This short summary of the HP (100 Pack) PS/2 Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP (100 Pack) PS/2 Mouse, Ambidextrous, Optical, PS/2, 800 DPI, Black

Long summary description HP (100 Pack) PS/2 Mouse:
This is an auto-generated long summary of HP (100 Pack) PS/2 Mouse based on the first three specs of the first five spec groups.

HP (100 Pack) PS/2 Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: PS/2, Movement resolution: 800 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Product colour: Black

Mouse
Purpose *
Office
Device interface *
PS/2
Movement detection technology *
Optical
Movement resolution *
800 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
2
Mouse
Recommended usage
Universal
Design
Form factor *
Ambidextrous
Product colour *
Black
HP segment
Business
Packaging data
Quantity per pack *
100 pc(s)
Logistics data
Country of origin
China
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)