location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-FZ28 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lumix DMC-FZ28
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FZ28K
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:57:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Lumix DMC-FZ28 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 10.1 MP CCD Black
  • - Image sensor size: 1/2.33"
  • - Optical zoom: 18x Digital zoom: 4x
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
Warranty:
Long product name Panasonic Lumix DMC-FZ28 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black :
The long product name of Panasonic Lumix DMC-FZ28 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.1 Megapixel, 16:9, 18x Optical Zoom, 4x Digital Zoom, A 27- 486mm f/2.8-4.4 LEICA DC Lens in a Compact Body
More>>>
Short summary description Panasonic Lumix DMC-FZ28 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black:
This short summary of the Panasonic Lumix DMC-FZ28 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-FZ28, 10.1 MP, 3648 x 2736 pixels, CCD, 18x, HD, Black

Long summary description Panasonic Lumix DMC-FZ28 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black:
This is an auto-generated long summary of Panasonic Lumix DMC-FZ28 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-FZ28. Camera type: Compact camera, Megapixel (approx.): 10.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 18x, Digital zoom: 4x, Focal length range: 4.8 - 86.4 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 50 MB. PictBridge. Weight: 417 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 11:32:45
Uk has collected 51 expert reviews for Panasonic Lumix DMC-FZ28 1/2.33" Compact camera 10.1 MP CCD 3648 x 2736 pixels Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-23 11:30:16
The Lumix DCM-FZ28 is over a year old now, but it can more than hold its own against its rivals – and its age means that its price has plummeted. At £65 less than its nearest competitor and over £90 less than the Canon PowerShot SX10 IS, this is the m...
Good Affordably priced, high-quality images, Raw image capture, small and lightweight...
Bad Feature set is a little dated, slightly cramped layout with very small buttons...
80%
techadvisor.co.uk
Updated:
2011-09-23 11:30:37
Product Code: DMCFZ28EBK The Panasonic Lumix DMC-FZ28 has features that give it a jump on many of its competitors in the advanced point-and-shoot and megazoom categories. The Panasonic Lumix DMC-FZ28s predecessor (the Panasonic Lumix DMC-FZ18) was...
Bottom line Given the price, the Leica lens, the telephoto reach, the wide angle, and the cameras ability to shoot RAW, the Panasonic Lumix DMC-FZ28 review is a solid high-zoom point-and-shoot. Danny Palmerlee Lowest online price: ££229.99...
80%
digicambuyer.co.uk
Updated:
2011-09-23 11:31:10
Ultra-zoom digicams such as Panasonics FZ28 abound, but is the new model streets ahead of the rest?This new 10.1-megapixel and 18x zoom FZ28 ultrazoom replaces its predecessor, the similarly designed FZ18, an 8.1-megapixel camera also with an 18x opti...
Bottom line A superb, easy-to-use and well-specified camera able to produce stunning shots; overall, a good balance between features, control and image quality...
100%
expertreviews.co.uk
Updated:
2011-09-23 11:31:41
Panasonics FZ18 has been our favourite ultra-zoom camera since we reviewed it almost a year ago. Its successor isnt much different: the only external changes are a slightly larger LCD, up from 2½in to 2.7in, and a new playback switch. Still-image...
100%
Cameras.co.uk
Updated:
2011-09-23 11:32:04
The Panasonic DMC FZ28 has an 18x optical zoom lens. It is a 10 megapixel digital camera and comes with a number of manual controls. Why Buy the Panasonic DMC FZ28?The Panasonic DMC FZ28 is a good buy if you take photos where you cannot get in close to...
86%
digitalversus.com
Updated:
2011-09-23 11:32:27
After the triumph of Panasonics small bridge, the FZ18, its successor has created a lot of expectation. The new model, the FZ28 has just arrived, and its a camera with similar styling and the same optical zoom capabilities. But has Panasonic simply...
Good 18x zoom with optical stabilization, Good quality images up to 400 ISO, 1 cm macro mode, HD video at 1280 x 740 pixels, Practical, useful automatic modes...
Bad Electronic noise handling could be better, Casing is rather light; screen too bright, White balance only perfect after manual adjustment, RAW mode too slow, No click wheel access to manual modes...
80%
photoreview.com.au
Updated:
2011-11-08 17:24:00
Replacing the popular FZ18 model in Panasonics long-zoom line-up, the new DMC-FZ28 model offers higher resolution (10.1 megapixels vs 8 megapixels) for the same RRP. Its 18x zoom lens covers a 35mm equivalent focal length range of 27-486mm (compared w...
85%
smh.com.au
Updated:
2011-11-08 17:24:07
Panasonic Lumix FZ 28 digital camera Panasonic believes in evolution rather than revolution and the latest iteration of its superzoom shows how patient improvement pays off. Gone are the bad old days of infuriating shutter lag - the FZ28 is as res...
80%
dpexpert.com.au
Updated:
2011-11-08 17:24:09
This 10 megapixel pseudo SLR is the latest iteration of the Panasonic superzoom (Leica-branded lens with 27–486mm focal length) The lens has very effective image stabilisation and is sharp at all focal lengths. The electronic viewfinder is not great b...
Good The lens is magnificent. The effectiveness of the image stabilisation is simply sensational – hand-held photos taken at full zoom extension, equivalent to 486mm, are amazingly sharp. Image quality at ISO speeds up to 200 is very good. ISO400 is OK a...
Bad Unfortunately if you opt for the Intelligent Auto function you won’t know what ISO speeds the camera is choosing until after the event. Auto white balance is poor and the camera is easily fooled under artificial or mixed light sources.
Bottom line This camera is a pleasure to use. The bad old days of intolerable shutter lag in all-in-one superzooms are well behind us – the Panasonic is as responsive as any compact camera. It can’t match a true SLR, but it is priced against the low end e...
0%
goodgearguide.com.au
Updated:
2011-11-08 17:24:14
Panasonics Lumix DMC-FZ28 is extremely versatile, especially for a small camera. Its armed with a 27mm lens that has a long 18x optical zoom, which provides a paparazzi-like 486mm length for distance shots. That makes it suitable for plane spotters h...
Good 18x optical zoom, no noticeable chromatic aberration, no lens distortion, relatively compact size...
Bad Colours were a little under-saturated, images looked soft, noticeable grain at ISO 200...
Bottom line This is a decent model to choose if you want a long zoom range and versatile controls, yet dont want a bulky digital SLR. Its good for travellers in this respect, despite its soft pictures and slightly underdone colour...
70%
tech2.com
Updated:
2011-09-23 11:30:11
The last Panasonic camera we had our hands on - the - left us thoroughly impressed by its image quality and reasonable price. Their new superzoom offering - the Panasonic Lumix DMC-FZ28 does the same, heres why...118 x 75 x 89mm in dimensions and wit...
Good Great ISO performance, Vivid color reproduction, Easy to use shortcut buttons, Great Image Stabilization, 720p video recording, RAW support...
Bad Auto-white balance messes up (rarely though), Night mode is unimpressive...
Bottom line The Panasonic Lumix DMC-FZ28s CCD sensor can take pictures of up to 10 megapixels. Image quality is decent - pictures taken were sharp and details were well preserved.The cameras capable of 18x optical zoom, and the image stabilization is pretty impr...
90%
etechreviews.com
Updated:
2011-09-23 11:30:19
Panasonic Lumix DMC-FZ28 black Digital Camera is an upgraded version of the Panasonic Lumix DMC- FZ 18 which had a disappointing battery life and could not zoom in video mode. Panasonic has taken care to see that these flaws are properly taken care of...
0%
techworld.com
Updated:
2011-09-23 11:30:40
The Panasonic Lumix DMC-FZ28's predecessor (the Panasonic Lumix DMC-FZ18) was already a good camera, though not without a few flaws: it couldn't zoom in video mode, and it had disappointing battery life.With the 10Mp Panasonic Lumix DMC-FZ28, Panasoni...
Bottom line Given the price, the Leica lens, the telephoto reach, the wide angle, and the camera's ability to shoot RAW, the Panasonic Lumix DMC-FZ28 review is a solid high-zoom point-and-shoot...
0%
electronicsme.com
Updated:
2011-09-23 11:31:04
The Panasonic Lumix DMC-FZ28 is this year's entry by Panasonic into the compact ultra zoom category. It boasts a 10.1 megapixel resolution (last year's entry, the FZ18 was only 8.1 megapixels), a wide-angle18X Leica lens, and compact DSLR-like styling...
Bottom line You'd be hard-pressed to find better performance in the compact ultrazoom category, regardless of manufacturer. The excellent Leica optics, Panasonic's leading edge Venus Engine IV image processor, and the camera's incredible ease of use all add up to...
96%
letsgodigital.org
Updated:
2011-09-23 11:31:15
of the Panasonic LUMIX DMC-FZ28 it has become clear that no genuine change has been carried out to the camera. The huge change lies in the arrival of the Micro FourThirds standard. Panasonic is one of the driving forces behind this system. The Micro F...
77%
cameralabs.com
Updated:
2011-09-23 11:31:38
Panasonic’s Lumix DMC-FZ28 is a 10.1 Megapixel super-zoom camera with DSLR-styling and an 18x optically-stabilised zoom range. Announced in July 2008, it comes one year after the Lumix FZ18. The new model is strongly based on its predecessor, but fea...
Good Massive 18x range with 27mm wide angle, RAW recording and correction of fringing, HD movie recording in the 720p format, Compact light body with full manual control.
Bad Fixed screen and smaller EVF than before, No flash hotshoe, Tendency to use small apertures in automatic, Lens cap blocks barrel upon power-up.
Bottom line As we said at the top, the Lumix FZ28 may only represent a minor upgrade over its predecessor, but since that was already one of the best super-zooms around, it places the FZ28 in an even stronger position. Beyond minor irritations with the lens hood...
86%
digitalcamerareview.com
Updated:
2011-09-23 11:31:54
Glance at the and unless you know what to look for, you'd be forgiven for thinking it was the previous model – the Lumix FZ18. Visually, the differences between Panasonic's latest camera to bring a stunning 18x zoom lens to the table and its immedia...
Good Wide range of options offer something for everyone, Sharp, vibrant images, Cleaner highsensitivity shooting than the FZ18, Excellent incamera JPEG processing options, Strong battery life numbers, Extremely solid flash unit...
Bad HD video looks better than it sounds, White balance performance always a bit off, ISO 1600 still noisy, Some AF weirdness...
Bottom line In many ways, the Panasonic Lumix DMC-FZ28 is like a perfectly broken-in baseball glove: most users will find that the camera's functions, features, and form conform perfectly to just about any shooting situation, making it easy to trust the Lumix to h...
0%
whatdigitalcamera.com
Updated:
2011-09-23 11:32:12
Superzoom cameras are an attractive choice for those looking for a smaller, cheaper option than a DSLR, and in many cases they offer a decent alternative. There’s been a flood of them recently with most of the major manufacturers releasing new models...
Good Raw capture, continuous AF, fast focusing...
Bad Poor build quality for price, noise and noise reduction, fringing...
Bottom line Although it doesn’t boast the finest handling, isn’t the most solidly constructed and is a little expensive, the FZ28 is capable of nice images. Raw capture, fast focusing and an abundance of features make it a good all-round option.
86%
photographyblog.com
Updated:
2011-09-23 11:32:16
The new Panasonic Lumix DMC-FZ28 is the successor to the popular, one-year-old FZ18 camera. The defining feature of the Panasonic FZ28 is still its massive 18x zoom lens, now equivalent to a slightly wider-angle 27-486mm focal length. The FZ28 is a b...
Bottom line The Panasonic Lumix DMC-FZ28 is an incremental upgrade of an already excellent camera, with few design changes and a smattering of internal improvements. Unless you really want to shoot 720p HD movies, theres little to tempt current DMC-FZ18 owners t...
90%
asiaone.com
Updated:
2011-09-23 11:32:21
By M.K. WongTHERE are those who dont want to lug around interchangeable lenses, external flashguns and a heavy SLR or single-lens reflex body.Yet, they are fed up of their feature-limited point-and-shoots and want a digital camera with a long zoom ran...
0%
trustedreviews.com
Updated:
2011-09-23 11:32:33
By a strange coincidence it is precisely a year and a day since I reviewed the outstanding Panasonic Lumix DMC-FZ18 , an expensive but immensely capable 18x zoom, 8.1-megapixel super-zoom bridge camera and arguably the best of its type, at least until rec...
Good Good range of manual controls, Fast startup, Quality lens...
Bad Video output is only in 1080i, Clunky software included, Expensive...
100%
bobatkins.com
Updated:
2011-09-23 11:32:42
Panasonic have announced an interesting new digital camera, the Panasonic LUMIX DMC-FZ28. Featuring a 10 MP sensor, a 27-486mm (equivalent) optically stabilized lens, ISO 6400 (in reduced quality "high sensitivity" mode) and a 2.5fps continuous shoo...
0%
pcworld.com_techhive.com
Updated:
2014-03-20 05:13:52
Panasonics new Lumix DMC-FZ28 has features that give it a jump on many of its competitors in the advanced point-and-shoot and megazoom categories. Its predecessor (the Lumix DMC-FZ18) was already a good camera, though not without a few flaws: It could...
Good Powerful 18x optical zoom lens, Shoots highdefinition movies...
Bad Auto white balance acts unpredictably, Slow to focus at telephoto end...
80%
imaging-resource.com
Updated:
2014-03-20 05:13:52
10.10Megapixels18.00x zoom2.7 inchLCDPanasonic FZ28Overview by Shawn Barnettand Mike TomkinsReview Date: 01/20/09 The Panasonic Lumix FZ28 has a sensor resolution of 10.1-megapixels from a 1/2.33-inch RGB CCD image sensor, and Panasonic has coupled thi...
0%
steves-digicams.com
Updated:
2014-03-20 05:13:52
Panasonic has added yet another powerful Super-zoom to their ranks, with the new Lumix DMC-FZ28, which boasts a 27mm wide-angle LEICA lens with an 18x optical zoom. The 10.1 megapixel digital camera also features an enhanced Intelligent Auto Mode (iA)...
0%