location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J5720DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J5720DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J5720DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766737203
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:36:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-J5720DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 35 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB
  • - 14.5 kg
Warranty: 2 years
Long product name Brother MFC-J5720DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi :
The long product name of Brother MFC-J5720DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-J5720DW - A3, 6000 x 1200 dpi, 256MB, USB 2.0, Fast Ethernet, 802.11b/g/n, 14.5 kg
More>>>
Brother MFC-J5720DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi:
The official description of Brother MFC-J5720DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brother™ Business Smart™ Plus Series color inkjet all-in-one with duplex printing, scanning, and copying provides Small Business users the Ultimate Combination of low cost printing, fast print speeds, and up to 11"x17" output. Save up to 40% with an available Super High-yield replacement ink cartridge to help lower cost per page. Fastest in class print speeds of up to 22ppm black/20ppm color. 500-sheet capacity up to 11"x17" paper tray, up to 50-sheet auto document feeder, and multi-purpose tray for an additional 80-sheet capacity and handling specialty media. 3.7" color TouchScreen Display for intuitive menu navigation and easy setup. Print from compatible mobile devices over your wireless network plus scan documents to popular cloud services from your internet-connected all-in-one.

- Low Cost Printing Super High-yield replacement ink cartridges (approx. 2,400 pages black and 1,200 pages color).
- Fastest in Class± With speeds up to 35ppm black and 27ppm color. ISO print speeds up to 22ppm black and 20ppm color (ISO/IEC 24734).
- Wireless Mobile Device Printing Wireless printing from your mobile device via±: AirPrint™, Google Cloud Print™, Brother™ iPrint&Scan, and Wi-Fi Direct®.
- Intuitive TouchScreen Display Easily navigate onscreen menus on a 3.7" TouchScreen Display with swipe functionality.
- Paper Capacity 500-sheet capacity dual paper tray up to 11"x17" and ADF up to 50 sheets.
- Paper Handling New multi-purpose tray offers convenient printing of specialty paper, larger formats, and envelopes. Accepts up to 80 sheets of 8.5"x11" or up to 5 sheets of 11"x17".
- Full Automatic Duplexing Single pass duplex scan and copy and automatic duplex printing.
- Innovative Print Technology Landscape Print Technology stores and feeds paper in a landscape orientation for a space saving design.
- Web Connect Scan to popular cloud services including Google Drive™, Dropbox, Evernote® and Evernote Business® , Microsoft OneNote® and more.
- Warranty & Support 2-year limited warranty & free phone support for the life of the product.

Short summary description Brother MFC-J5720DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi:
This short summary of the Brother MFC-J5720DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-J5720DW, Inkjet, Colour printing, 6000 x 1200 DPI, A3, Direct printing, Black

Long summary description Brother MFC-J5720DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-J5720DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-J5720DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Print speed (ISO/IEC 24734) mono
22 ipm
Print speed (ISO/IEC 24734) colour
20 ipm
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
1200 x 2400 DPI
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A3 (297 x 420)
Scanner type *
Flatbed & ADF scanner
Image formats supported
JPG, TIF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
ICA, TWAIN, WIA
Scan speed (black, normal quality)
3.37s
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
203 x 203 DPI
Modem speed
33.6 Kbit/s
Fax memory
200 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax broadcasting
250 locations
Features
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
50 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
80 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Coated paper, Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
2L, Executive, Index card, L, Ledger (media size), Legal, Letter
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
C5, Com-10, DL, Monarch
Photo paper sizes
9x13, 10x15, 13x18
Borderless printing media sizes
10x15, 2L, A3, A4, A6, Index card, L, Ledger, Letter
Paper tray media weight
64 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 1.1 ports quantity
1
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, APOP, SMTP-AUTH, SSID, SSL/TLS, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPS
Email protocols
APOP, IMAP4, Pop, SMTP
Online services supported
Box, Dropbox, Evernote, Facebook, Flickr, Google Drive, OneDrive, Picasa
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Card reader integrated
Yes
Internal memory *
256 MB
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MiniSD, MiniSDHC, MMC, MMC Mobile, MMC+, MS Duo, MS Micro (M2), MS PRO Duo, SD, SDHC, SDXC
Sound pressure level (printing)
50 dB
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
9.4 cm (3.7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
32 W
Power consumption (ready)
5.5 W
Power consumption (off)
0.04 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2008 R2 x64, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
20 - 33 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, ENERGY STAR
Weight & dimensions
Width
490 mm
Depth
345 mm
Height
308 mm
Weight
14.5 kg
Packaging data
Package width
589 mm
Package depth
425 mm
Package height
429 mm
Package weight
17.8 kg
Packaging content
Bundled software
Brother ControlCentre NewSoft Presto! PageManager Brother ControlCentre Nuance Paperport 12 SE
Other features
PictBridge
Yes
Energy saving mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 01:17:19
Uk has collected 13 expert reviews for Brother MFC-J5720DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
gadgetspeak.com
Updated:
2015-01-10 01:17:16
You have two good sized paper input trays, both can be filled with A4 or one with A4 and another with a different size each time you remove a tray and replace it you are asked what size paper. For A3 printing the upper tray expands to allow for this size...
84%
techradar.com/au/
Updated:
2015-01-31 02:04:12
The MFC-J5720DW is the king of Brother's newly refreshed small office/home office range, with a list of features that could fill its 580-sheet paper capacity. It offers duplex printing, A3, scanning, copying and faxing, wired, wireless and USB connectivit...
Good Excellent connectivity including cloud support, Very low running costs by inkjet standards, Does almost anything...
Bad Can be slow in full colour mode, Only includes starter cartridges, Weighs a ton...
80%
techradar.com
Updated:
2015-01-31 02:04:12
The MFC-J5720DW is the king of Brother's newly refreshed small office/home office range, with a list of features that could fill its 580-sheet paper capacity. It offers duplex printing, A3, scanning, copying and faxing, wired, wireless and USB connectivit...
Good Excellent connectivity including cloud support, Very low running costs by inkjet standards, Does almost anything...
Bad Can be slow in full colour mode, Only includes starter cartridges, Weighs a ton...
Bottom line An excellent all-rounder with surprisingly low running costs...
80%
alphr.com
Updated:
2015-03-14 05:55:10
The MFC-J5720DW is the largest model in Brother's new J5000 Series of inkjet MFPs, and it packs in a superb range of features at a giveaway price. It touts fast mono and colour speeds, laser-trouncing running costs, wired or wireless operation and automat...
Bottom line A great value for money business inkjet printer that majors on cloud printing features...
80%
trustedreviews.com
Updated:
2015-03-17 01:25:38
What is the Brother MFC-J5720DW? Brother's range of occasional A3 all-in-ones has carved out a niche in the home-office printer market. This top-of-the-range machine has a long feature list and is full of useful abilities, top of which is A3 printing. Bro...
Good SD, MemoryStick, USB and PictBridge, Four paper feeds, Super high-yield black cartridge...
Bad Very slow photo print mode, Misfeeds and jams, Backs of duplex pages very faint...
Bottom line The Brother MFC-J5270DW has very flexible paper handling facilities and both business and photo features making it a versatile device. We found some problems with the print quality in duplex copies and had some paper misfeeds. The default photo print mo...
70%
futurefive.co.nz
Updated:
2016-02-21 03:47:42
New Zealand is a land of small businesses. Over 80% of all business in New Zealand have 1-2 full time staff. Getting the technology right for a small business can be a real head scratcher. At least printing has got easier thanks to Brothers all-in-one ink...
0%
pcauthority.com.au
Updated:
2016-11-16 01:53:54
The black and somewhat boxy MFC-J5620DW is a low-key inkjet printer. It's not exactly small – with the paper tray fully extended its footprint is as large as that of a bulky laser. Impressively, though, Brother has managed to cram a full A3 paper feed int...
Bottom line "Stick to monochrome printing and you'll be 10,000 pages down the line before you've even outlaid the bare purchase price of most other printers."...
100%
geekzone.co.nz
Updated:
2016-11-16 01:53:55
The new Brother MFC-J5720DW multi function printer arrived here just in time for us to try something different: printing photos on canvas. Mind you this is not the only thing this multi-talented printer can do. It is really an ingenious device, with so ma...
0%
pcauthority.com.au
Updated:
2018-02-06 01:26:53
The black and somewhat boxy MFC-J5620DW is a low-key inkjet printer. It's not exactly small – with the paper tray fully extended its footprint is as large as that of a bulky laser. Impressively, though, Brother has managed to cram a full A3 paper feed int...
Bottom line "Stick to monochrome printing and you'll be 10,000 pages down the line before you've even outlaid the bare purchase price of most other printers."...
83%
pcauthority.com.au
Updated:
2018-02-06 01:26:53
The black and somewhat boxy MFC-J5620DW is a low-key inkjet printer. It's not exactly small – with the paper tray fully extended its footprint is as large as that of a bulky laser. Impressively, though, Brother has managed to cram a full A3 paper feed int...
Bottom line "Stick to monochrome printing and you'll be 10,000 pages down the line before you've even outlaid the bare purchase price of most other printers."...
83%
pcmag.com
Updated:
2015-04-26 05:56:48
If you need an inkjet multifunction printer (MFP) that can switch between letter- and tabloid-size (11-by-17) paper easily, make sure you take a close look at the Brother MFC-J5720DW ($249.99). Like all of Brother's Business Smart models, it prints on le...
Good Two 250-sheet trays for up to tabloid size (11-by-17-inch) paper. Duplex (two-sided) printing, scanning, and copying. Low running cost.
Bad Lackluster speed and output quality on our tests...
Bottom line The Brother MFC-J5720DW inkjet multifunction printer delivers decent speed and output quality. More importantly, it offers a low running cost and has the ability to print at up to 11 by 17 inches...
80%
Brand Image Product code Product Stock Price from
Brother MFC-3320CN multifunction printer A4 2400 x 2400 DPI 14 ppm Brother MFC-3320CN multifunction printer A4 2400 x 2400 DPI 14 ppm
(show image)
MFC-3320CN MFC-3320CN 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-3820CN multifunction printer Inkjet A4 14 ppm Brother MFC-3820CN multifunction printer Inkjet A4 14 ppm
(show image)
MFC-3820CN MFC-3820CN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)