Tripp Lite logo

Tripp Lite SRSHELF2PDP SmartRack 2U Cantilever Fixed Shelf (60 lbs / 27.2 kgs capacity; 21 in. / 533.4 mm Deep)

Data-sheet quality:
created/standardized by Icecat
Product views:
149960
Info modified on:
19 Feb 2024, 21:11:23
Bullet Points Tripp Lite SRSHELF2PDP SmartRack 2U Cantilever Fixed Shelf (60 lbs / 27.2 kgs capacity; 21 in. / 533.4 mm Deep):
  • - Fixed Shelf, 2U Cantilever mount. Required mounting hardware included
  • - 2 or 4 post rack compatible
  • - 21 inch shelf depth
  • - Cantilever shelf supports monitors and other equipment
  • - Cold rolled steel with black finish.
  • - Use two shelves back to back to create a deep fixed shelf in 2POST racks
Warranty:
5-year limited
Long product name Tripp Lite SRSHELF2PDP SmartRack 2U Cantilever Fixed Shelf (60 lbs / 27.2 kgs capacity; 21 in. / 533.4 mm Deep):

SmartRack 2U Cantilever Fixed Shelf (60 lbs / 27.2 kgs capacity; 21 in. / 533.4 mm Deep)

Tripp Lite SRSHELF2PDP SmartRack 2U Cantilever Fixed Shelf (60 lbs / 27.2 kgs capacity; 21 in. / 533.4 mm Deep):

The SmartRack® SRSHELF2PDP is a 2U cantilever-mount fixed shelf. Cantilever shelf supports monitors and other equipment with a 60-pound (27.2 kilograms) capacity. Shelf is compatible with 2- or 4-post rack enclosure cabinets. The SRSHELF2PDP is 21 inches in depth, but can use two shelves back to back to create a deep fixed shelf in 2-post racks. Required mounting hardware is included.

Short summary description Tripp Lite SRSHELF2PDP SmartRack 2U Cantilever Fixed Shelf (60 lbs / 27.2 kgs capacity; 21 in. / 533.4 mm Deep):

Tripp Lite SRSHELF2PDP SmartRack 2U Cantilever Fixed Shelf (60 lbs / 27.2 kgs capacity; 21 in. / 533.4 mm Deep), Rack shelf, Black, 2U, China, 482.6 mm, 533.4 mm

Long summary description Tripp Lite SRSHELF2PDP SmartRack 2U Cantilever Fixed Shelf (60 lbs / 27.2 kgs capacity; 21 in. / 533.4 mm Deep):

Tripp Lite SRSHELF2PDP SmartRack 2U Cantilever Fixed Shelf (60 lbs / 27.2 kgs capacity; 21 in. / 533.4 mm Deep). Type: Rack shelf, Product colour: Black, Rack capacity: 2U. Width: 482.6 mm, Depth: 533.4 mm, Height: 88.9 mm. Quantity per pack: 1 pc(s), Package width: 490.2 mm, Package depth: 556.3 mm. Master (outer) case width: 508 mm, Master (outer) case length: 1117.6 mm, Master (outer) case height: 711.2 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.