location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra LINK 230

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra LINK 230
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
230-09 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991017441 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:15:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 230-09 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra LINK 230
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - With the plug-and-play USB adapter, you can use your Jabra desk phone headset together with your softphone.
  • - Original and authentic, manufacturer made accessory.
  • - MPN: 230-09
Long product name Jabra LINK 230 :
The long product name of Jabra LINK 230. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra LINK 230
More>>>
Jabra LINK 230:
The official description of Jabra LINK 230 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Jabra Link 230 extends the capability of your Jabra corded QD (Quick Disconnect) headset and enhances the audio at the same time. With the plug-and-play USB adapter, you can use your Jabra deskphone headset together with your softphone. The Digital Signal Processing (DSP) technology evens out the audio stream to ensure a clear sound on both ends of the call.

With the plug-and-play USB adapter, you can use your Jabra deskphone headset together with your softphone.

Short summary description Jabra LINK 230:
This short summary of the Jabra LINK 230 data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra LINK 230, Cable, Black

Long summary description Jabra LINK 230:
This is an auto-generated long summary of Jabra LINK 230 based on the first three specs of the first five spec groups.

Jabra LINK 230. Product type: Cable, Product colour: Black

Built to withstand even the toughest work environments

To ensure long service life, Jabra Link 230 is made of durable high-quality materials built to withstand even the toughest work environments.

Features
Product type *
Cable
Brand compatibility *
Jabra
Compatibility
Link 230
Product colour
Black
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity
1
Packaging data
Package width
160 mm
Package depth
15 mm
Package height
230 mm
Package weight
30 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
595 mm
Master (outer) case length
167 mm
Master (outer) case height
399 mm
Master (outer) case gross weight
4.07 kg
Products per master (outer) case
96 pc(s)
Country of origin
China
Brand Image Product code Product Stock Price from
Jabra Pro900 Headband Jabra Pro900 Headband
(show image)
14121-27 Jabra Pro900 Headband 0.00
(excl. VAT)
0 (incl. VAT)
Jabra LINK 14201-32 Jabra LINK 14201-32
(show image)
14201-32 Jabra LINK 14201-32 0.00
(excl. VAT)
0 (incl. VAT)
Jabra LINK 14201-31 Jabra LINK 14201-31
(show image)
14201-31 Jabra LINK 14201-31 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Mic covers, 10pcs Jabra Mic covers, 10pcs
(show image)
14101-22 Mic covers, 10pcs 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 2100 MicroBoom Tip Jabra GN 2100 MicroBoom Tip
(show image)
0482-209 GN 2100 MicroBoom Tip 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14101-17 headphone/headset accessory Cushion/ring set Jabra 14101-17 headphone/headset accessory Cushion/ring set
(show image)
14101-17 14101-17 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Connection cord Jabra Connection cord
(show image)
27352101 Connection cord 0.00
(excl. VAT)
0 (incl. VAT)
Jabra A Battery Jabra A Battery
(show image)
14192-00 Jabra A Battery 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-00-95 headphone/headset accessory Jabra 8800-00-95 headphone/headset accessory
(show image)
8800-00-95 8800-00-95 0.00
(excl. VAT)
0 (incl. VAT)
Jabra A Neckband Jabra A Neckband
(show image)
14121-24 Jabra A Neckband 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)