location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-6045LKT security camera Dome IP security camera Indoor 1280 x 720 pixels Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-6045LKT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-6045LKT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069405907 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
D-Link DCS-6045LKT user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
D-Link DCS-6045LKT user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DCS-6045LKT security camera Dome IP security camera Indoor 1280 x 720 pixels Desk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor IP security camera
  • - CMOS 25.4 / 4 mm (1 / 4") 1 MP 1280 x 720 pixels
  • - Wired
  • - Night vision IR
  • - Digital zoom: 4x
  • - Dome Desk
  • - White
  • - 262 g
Long product name D-Link DCS-6045LKT security camera Dome IP security camera Indoor 1280 x 720 pixels Desk :
The long product name of D-Link DCS-6045LKT security camera Dome IP security camera Indoor 1280 x 720 pixels Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 MP, 1/4" CMOS, IR LED, ICR, FTP, UPnP, DDNS, IPV4, MicroSD/SDHC, 262 g, White
More>>>
D-Link DCS-6045LKT security camera Dome IP security camera Indoor 1280 x 720 pixels Desk:
The official description of D-Link DCS-6045LKT security camera Dome IP security camera Indoor 1280 x 720 pixels Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DCS-6045L PowerLine HD Day/Night Cloud Camera is a versatile and unique solution
for your small office or home. Unlike a standard webcam, the DCS-6045L does away with
traditional wired or wireless connections and instead uses your existing electrical wiring. A
complete system with a built-in CPU and web server, the DCS-6045L transmits high quality
video images for round-the-clock security and surveillance.

Peace of Mind With 24/7 Monitoring of Any Environment

The DCS-6045L is a standalone surveillance camera that requires no special hardware or
software, and can run independently even without a PC. Send e-mail notifications with
snapshots or video clips whenever motion or sound is detected using just the DCS-6045L and
an Internet connection. You can customize areas of the video to monitor motion to keep watch
over entryways, and you can set volume limits to detect when a loud sound is picked up by the
camera. Night time monitoring is possible with the built-in infrared LEDs which allow for night
time viewing of up to 19.6 feet (6 meters), enabling round-the-clock monitoring of your home
or small office.

Data Transmission Over Electrical Wiring

The DCS-6045L plugs directly into a power outlet, and does not require any additional cables.
It is designed to be used with any D-Link PowerLine adapter, which turns every power outlet
into a possible network connection to access digital media devices, game consoles, print
servers, computers, and network storage devices throughout your home.

Full-Featured Surveillance System

Included with the DCS-6045L is the D-ViewCam software, which adds enhanced features and
functionality that helps you create a full surveillance system. D-ViewCam enables centralized
management of multiple network cameras, supporting up to 32 network cameras and up to 64
users. With a dedicated computer it offers digital monitoring and recording with a wide array of
features, including scheduled, motion, and manual recording options.

Short summary description D-Link DCS-6045LKT security camera Dome IP security camera Indoor 1280 x 720 pixels Desk:
This short summary of the D-Link DCS-6045LKT security camera Dome IP security camera Indoor 1280 x 720 pixels Desk data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCS-6045LKT, IP security camera, Indoor, Wired, CE, CE LVD, FCC, C-Tick, Desk, White

Long summary description D-Link DCS-6045LKT security camera Dome IP security camera Indoor 1280 x 720 pixels Desk:
This is an auto-generated long summary of D-Link DCS-6045LKT security camera Dome IP security camera Indoor 1280 x 720 pixels Desk based on the first three specs of the first five spec groups.

D-Link DCS-6045LKT. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Desk, Product colour: White, Form factor: Dome. Minimum illumination: 6 lx, Lens viewing angle, horizontal: 68.88°, Lens viewing angle, vertical: 37.85°. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Digital zoom: 4x, Fixed focal length: 3.3 mm

Performance
Type *
IP security camera
Placement supported *
Indoor
Connectivity technology *
Wired
PTZ control
No
Day/night mode
Yes
Certification
CE, CE LVD, FCC, C-Tick
Design
Form factor *
Dome
Mounting type *
Desk
Product colour *
White
Camera
Minimum illumination
6 lx
Lens viewing angle, horizontal
68.88°
Lens viewing angle, vertical
37.85°
Camera shutter speed
1/38400 s
Image sensor
Optical sensor size
25.4 / 4 mm (1 / 4")
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Digital zoom
4x
Fixed focal length
3.3 mm
Night vision
Night vision *
Yes
LED type
IR
Number of illumination LEDs
1
Video
Maximum resolution *
1280 x 720 pixels
Total megapixels *
1 MP
Video formats supported
H.264, MPEG
Supported graphics resolutions
320 x 240, 1280 x 720 (HD 720)
Supported video modes
720p
Frame rate
30 fps
Audio
Audio formats supported
AAC, PCM
Audio
Built-in microphone
Yes
Network
Ethernet LAN *
No
Supported network protocols
IPV4, ARP, TCP, UDP, ICMP, DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP, UPnP
Wi-Fi *
No
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), SDHC
Maximum memory card size
32 GB
Ports & interfaces
Microphone in
Yes
DC-in jack
Yes
Security
Video motion detection
Yes
Power
Power source type *
PoE
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
8 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mobile operating systems supported
Android, iOS
Weight & dimensions
Width
113 mm
Depth
114 mm
Height
139 mm
Weight
262 g
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:03:02
Uk has collected 1 expert review for D-Link DCS-6045LKT security camera Dome IP security camera Indoor 1280 x 720 pixels Desk and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
D-Link 99922277 security camera Covert IP security camera Outdoor 1280 x 720 pixels Desk D-Link 99922277 security camera Covert IP security camera Outdoor 1280 x 720 pixels Desk
(show image)
99922277 99922277 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 99922278 security camera Covert IP security camera Indoor 1280 x 720 pixels Desk D-Link 99922278 security camera Covert IP security camera Indoor 1280 x 720 pixels Desk
(show image)
99922278 99922278 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-855L/P security camera IP security camera Indoor 1280 x 720 pixels D-Link DCS-855L/P security camera IP security camera Indoor 1280 x 720 pixels
(show image)
DCS-855L/P DCS-855L/P 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-4701E security camera Bullet IP security camera Indoor & outdoor 1280 x 720 pixels D-Link DCS-4701E security camera Bullet IP security camera Indoor & outdoor 1280 x 720 pixels
(show image)
DCS-4701E DCS-4701E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-4602EV security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall D-Link DCS-4602EV security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall
(show image)
DCS-4602EV DCS-4602EV 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-5010L security camera Dome Indoor 640 x 480 pixels Desk D-Link DCS-5010L security camera Dome Indoor 640 x 480 pixels Desk
(show image)
DCS-5010L DCS-5010L 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)