Bullet Points Canon PGI-550/CLI-551 PGBK/C/M/Y/BK/GY 6 Ink Cartridge Multipack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges²
- - Genuine Canon Ink provides consistent quality prints 100% of the time²
- - Genuine Canon Ink is 100% reliable so you can print with less stress²
- - Return every ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon PGI-550/CLI-551 PGBK/C/M/Y/BK/GY 6 Ink Cartridge Multipack
:
The long product name of Canon PGI-550/CLI-551 PGBK/C/M/Y/BK/GY 6 Ink Cartridge Multipack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
PGI-550/CLI-551 PGBK/C/M/Y/BK/GY 6 Ink Cartridge Multipack
More>>>
Canon PGI-550/CLI-551 PGBK/C/M/Y/BK/GY 6 Ink Cartridge Multipack:
The official description of Canon PGI-550/CLI-551 PGBK/C/M/Y/BK/GY 6 Ink Cartridge Multipack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Ink Value Pack (Cyan, Magenta, Yellow, Gray & Pigment and Photo Black ink tanks) at ISO/IEC 24711¹ standard.
Short summary description Canon PGI-550/CLI-551 PGBK/C/M/Y/BK/GY 6 Ink Cartridge Multipack:
This short summary of the Canon PGI-550/CLI-551 PGBK/C/M/Y/BK/GY 6 Ink Cartridge Multipack data-sheet is auto-generated and uses the product title and the first six key specs.
Canon PGI-550/CLI-551 PGBK/C/M/Y/BK/GY 6 Ink Cartridge Multipack, Photo black, Photo cyan, Photo grey, Photo magenta, Black, Photo yellow, Pigment-based ink, Dye-based ink, 6 pc(s), Multi pack
Long summary description Canon PGI-550/CLI-551 PGBK/C/M/Y/BK/GY 6 Ink Cartridge Multipack:
This is an auto-generated long summary of Canon PGI-550/CLI-551 PGBK/C/M/Y/BK/GY 6 Ink Cartridge Multipack based on the first three specs of the first five spec groups.
Canon PGI-550/CLI-551 PGBK/C/M/Y/BK/GY 6 Ink Cartridge Multipack. Colour ink type: Dye-based ink, Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Photo black, Photo cyan, Photo grey, Photo magenta, Black, Photo yellow, Quantity per pack: 6 pc(s)