location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 364 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
364 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J3M82AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8887933068572 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:51:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 364 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink type: Pigment-based ink Colour ink type: Dye-based ink
  • - Standard Yield
  • - Black ink page yield: 250 pages Colour ink page yield: 300 pages
  • - Black ink cartridges quantity: 1 Colour ink cartridges quantity: 3
  • - Brand compatibility: HP
  • - 4 pc(s)
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 364 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow :
The long product name of HP 364 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

364 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges
More>>>
HP 364 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow:
The official description of HP 364 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatile Original HP inks meet all your printing needs – from lab-quality photos to laser-quality text. Produce water-, smudge- and fade-resistant prints1,2, using individual ink cartridges and HP Advanced Photo Paper.

Get impressive results for all your print needs.
Get impressive results for all your photos, creative projects and everyday prints, using inks designed to meet all your printing needs. Print long-lasting, lab-quality photos and laser-quality text.

Print easily and affordably.
With Original HP Ink Cartridges, you can print easily and affordably. These convenient individual ink cartridges can be replaced one at a time as needed. Save more and get a better value – use optional high-capacity cartridges.

Count on HP for a superior printing experience.
Print with confidence – Original HP Ink Cartridges offer superior reliability and performance. Plus, HP Planet Partners makes it convenient to recycle your ink cartridges.

Short summary description HP 364 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow:
This short summary of the HP 364 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 364 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges, Standard Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 4 pc(s), 250 pages

Long summary description HP 364 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 364 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 364 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Supply type: Multi pack, Colour ink page yield: 300 pages, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s), Black ink page yield: 250 pages

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP Deskjet 3070A, 3520 e-AiO; HP Photosmart eAIO 5510, 5515, 6510, 7510, 5520, 6520, 7520, B8550, C53244, C5380, C63244, C6380, D5460, B010a, B109a, B109d/f; HP Photosmart Wireless B109n, B110a/c/e; B209a/c, B210a/c; C309n/g, C310a, C309a, C410b; HP Officejet 4620, 4622; HP Photosmart e-Station C510a
Quantity per pack *
4 pc(s)
Black ink cartridges quantity
1
Features
Colour ink cartridges quantity
3
Black ink page yield *
250 pages
Colour ink page yield *
300 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
Weight & dimensions
Width
145 mm
Depth
67 mm
Height
233 mm
Weight
320 g
Brand Image Product code Product Stock Price from
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 2 distributor(s)
United Kingdom 1 distributor(s)