HP logo

HP LaserJet M630z Laser A4 1200 x 1200 DPI 60 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227193
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
14 Jun 2018
Bullet Points HP LaserJet M630z Laser A4 1200 x 1200 DPI 60 ppm:
  • - Boost productivity and keep work moving fast. This HP Flow MFP powers through tasks with super-fast scan speeds and streamlines workflow with a robust HP Flow feature set.
  • - Achieve comprehensive control of the information that matters most to your business and manage MFP security settings with ease. Safeguard information, documents and the MFP with a suite of more than 100 embedded and optional security features.
  • - Keep working on pressing business demands – even when out of the office. Simple mobile printing from smartphones, tablets and laptops saves time and helps keep business moving at top speed.<sup>[4]</sup>
Warranty:
One-year, onsite and support options vary by product, country and local legal requirements.
Long product name HP LaserJet M630z Laser A4 1200 x 1200 DPI 60 ppm:

LaserJet Enterprise Flow MFP M630z, Laser, 60ppm, A4, 800MHz, 1500MB, 8" LCD

HP LaserJet M630z Laser A4 1200 x 1200 DPI 60 ppm:

Rely on a full-featured HP Enterprise Flow MFP that streamlines digital workflow with advanced HP Flow solutions, safeguards business data and documents with a robust suite of top-flight security features and offers simple, efficient mobile printing.

Short summary description HP LaserJet M630z Laser A4 1200 x 1200 DPI 60 ppm:

HP LaserJet M630z, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, Grey

Long summary description HP LaserJet M630z Laser A4 1200 x 1200 DPI 60 ppm:

HP LaserJet M630z. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP LaserJet M630z Laser A4 1200 x 1200 DPI 60 ppm B3G86A:
[1]Online help must be enabled on the printer or MFP. Mobile device must have an Internet connection to access online services.
[2]HP Web Jetadmin is free and available for download at www.hp.com/go/webjetadmin.
[3]Use of the optional HP Trusted Platform Module accessory may require a firmware upgrade.
[4]Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at hp.com/go/mobileprinting.
[5]HP touch-to-print requires purchase of an optional module. Mobile device must support near field communications-enabled printing. For a list of supported devices, see www.hp.com/go/businessmobileprinting.
[6]Wireless direct printing requires purchase of optional module. Mobile device needs to be connected directly to the WiFi network of a wireless-direct capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the MFP or printer. For details, see www.hp.com/go/businessmobileprinting.
[7]An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment. An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.
[8]Online help must be enabled on the MFP. Mobile device must have an Internet connection to access online services.
[9]Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at www.hp.com/go/mobileprinting. Apple AirPrint: Supports Apple® OS X® Lion, OS X Mountain Lion and the following devices running iOS 4.2 or later: iPad® (all models), iPhone® (3GS or later) and iPod touch® (3rd generation or later). Works with HP's AirPrint-enabled printers and requires the printer be connected to the same network as your OS X or iOS device. Performance is dependent on physical environment and distance from the wireless access point. Wireless operations are compatible with 2.4 GHz routers only.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.