location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise MFP M630f Laser A4 1200 x 1200 DPI 60 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise MFP M630f
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B3G85A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 14 Jun 2018
Product end of life date
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Enterprise MFP M630f Laser A4 1200 x 1200 DPI 60 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Boost productivity and streamline workflow with this powerful MFP. Help keep the office running smoothly with fast scan speeds and a robust, efficiency-increasing feature set.
  • - Achieve comprehensive control of the information that matters most to your business and manage MFP security settings with ease. Safeguard information, documents and the MFP with a suite of more than 100 embedded and optional security features.
  • - Keep working on pressing business demands – even when out of the office. Simple mobile printing from smartphones, tablets and laptops saves time and helps keep business moving at top speed.[4]
Warranty: One-year, onsite and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Enterprise MFP M630f Laser A4 1200 x 1200 DPI 60 ppm :
The long product name of HP LaserJet Enterprise MFP M630f Laser A4 1200 x 1200 DPI 60 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise MFP M630f, Laser, 60ppm, A4, 800MHz, 1500MB, 8"
More>>>
HP LaserJet Enterprise MFP M630f Laser A4 1200 x 1200 DPI 60 ppm:
The official description of HP LaserJet Enterprise MFP M630f Laser A4 1200 x 1200 DPI 60 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rely on a full-featured HP Enterprise MFP that accelerates productivity and streamlines digital workflow, safeguards business data and documents with a robust suite of top-flight security features and offers simple, efficient mobile printing.

Short summary description HP LaserJet Enterprise MFP M630f Laser A4 1200 x 1200 DPI 60 ppm:
This short summary of the HP LaserJet Enterprise MFP M630f Laser A4 1200 x 1200 DPI 60 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise MFP M630f, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, Grey

Long summary description HP LaserJet Enterprise MFP M630f Laser A4 1200 x 1200 DPI 60 ppm:
This is an auto-generated long summary of HP LaserJet Enterprise MFP M630f Laser A4 1200 x 1200 DPI 60 ppm based on the first three specs of the first five spec groups.

HP LaserJet Enterprise MFP M630f. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

20.3 cm colour touchscreen
20.3 cm colour touchscreen

Manage jobs directly at the MFP, using the HP colour touchscreen.

Keep up with the times

Easily update printers and MFPs as solutions advance with HP FutureSmart Firmware.

On-the-go printing with HP ePrint and Apple AirPrint.
On-the-go printing with HP ePrint and Apple AirPrint.

Print photos, documents and more when you're on the go, using HP ePrint.[10]

Get powerful performance to enhance workflow

Finish faster – without missing a page – using single-pass, dual-head scanning and the automatic document feeder.
Preview and edit scans, adjust images, and launch standard processes, all at the 20.3 cm colour touchscreen.
Keep productivity high – choose a robust MFP that can print up to 28,000 pages per month at a speed of 57 ppm (A4).
Tackle high volume printing with a paper capacity of up to 3,100 sheets, high yield toner cartridge, automatic job sorting and finishing, using the 3-bin stapling mailbox.[1]

Protect your business – now and in the future

Safeguard and manage centrally your printing fleet with the HP Imaging and Printing Security Center and HP Web Jetadmin.[2]
Confidently safeguard the sensitive data sent to your MFP with the encrypted hard drive.
Secure your investment – depend on an MFP that can expand with your business, whenever solutions advance.
Safeguard security keys, passwords and certificates with the optional HP Trusted Platform Module.[3]

Enjoy easy and secure mobile printing[4]

Enjoy mobile printing at a touch: enable optional touch-to-print and touch-to-authenticate convenience from mobile devices.[5]
Enable secure peer-to-peer direct-access mobile printing without connecting to the corporate network.[6]
Easily print from a variety of smartphones and tablets – generally no setup or apps required.[4]
Pull print jobs from your pocket – walk up and print or scan from your USB drive.

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
60 ppm
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
60 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, File, USB
Scan speed (colour)
45 ppm
Scan speed (black)
60 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Fax broadcasting
100 locations
Features
Recommended duty cycle
5000 - 28000 pages per month
Maximum duty cycle *
250000 pages per month
Digital sender
Yes
Page description languages
PCL 5, PCL 6, PostScript 3
Input & output capacity
Total output capacity *
500 sheets
Maximum output capacity
900 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Labels, Pre-printed, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
2000 MB
Card reader integrated
No
Internal memory *
1500 MB
Processor frequency
800 MHz
Sound pressure level (printing)
58 dB
Sound pressure level (copying)
58 dB
Sound pressure level (scanning)
58 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display diagonal
20.3 cm (8")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
970 W
Power consumption (off)
0.1 W
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Minimum RAM
200 MB
Minimum storage drive space
1000 MB
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Operating temperature (T-T)
15 - 32.5 °C
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
737 mm
Depth
643 mm
Height
1110 mm
Weight
73.5 kg
Packaging data
Package weight
93.6 kg
Packaging content
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-09-03 01:52:40
Uk has collected 2 expert reviews for HP LaserJet Enterprise MFP M630f Laser A4 1200 x 1200 DPI 60 ppm and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
betterbuys.com
Updated:
2017-09-03 01:52:40
The new LaserJet Enterprise MFP M630 Series joins its single-function siblings in HP's lineup of devices targeted to larger offices. There are five single-function monochrome printers grouped in three smaller series: the M631, the M632 and M632. All of th...
Good Flexible paper-handling, Sure Start security feature, choices of high-yield and extra-high-yield toner cartridges...
Bad Wireless connectivity is only optional; not intended for offices with low-volume printing needs...
0%
Country Distributor
Australia 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP LaserJet Enterprise MFP M630f Laser A4 1200 x 1200 DPI 60 ppm:
Disclaimer

[1] Optional high-input paper trays must be purchased separately.
[2]HP Web Jetadmin is free and available for download at www.hp.com/go/webjetadmin.
[3]Use of the optional HP Trusted Platform Module accessory may require a firmware upgrade.
[4]Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at hp.com/go/mobileprinting.
[5]HP touch-to-print requires purchase of an optional module. Mobile device must support near field communications-enabled printing. For a list of supported devices, see www.hp.com/go/businessmobileprinting.
[6]Wireless direct printing requires purchase of optional module. Mobile device needs to be connected directly to the WiFi network of a wireless-direct capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the MFP or printer. For details, see www.hp.com/go/businessmobileprinting.
[7]An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment. An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.
[9]Online help must be enabled on the MFP. Mobile device must have an Internet connection to access online services.
[10]Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at www.hp.com/go/mobileprinting. Apple AirPrint: Supports Apple® OS X® Lion, OS X Mountain Lion and the following devices running iOS 4.2 or later: iPad® (all models), iPhone® (3GS or later) and iPod touch® (3rd generation or later). Works with HP's AirPrint-enabled printers and requires the printer be connected to the same network as your OS X or iOS device. Performance is dependent on physical environment and distance from the wireless access point. Wireless operations are compatible with 2.4 GHz routers only.