location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE22H5600AK TV 55.9 cm (22") Full HD Smart TV Wi-Fi Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE22H5600AK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE22H5600AK
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:41:43
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE22H5600AK TV 55.9 cm (22") Full HD Smart TV Wi-Fi Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 55.9 cm (22") LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - CMR (Clear Motion Rate) 100
  • - DVB-C, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 75 x 75 mm
  • - 22 W
Long product name Samsung UE22H5600AK TV 55.9 cm (22") Full HD Smart TV Wi-Fi Black, Silver :
The long product name of Samsung UE22H5600AK TV 55.9 cm (22") Full HD Smart TV Wi-Fi Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22" LED, Full HD, CMR 100 Hz, 2 x 3 W, HDMI, VESA, Smart TV
More>>>
Samsung UE22H5600AK TV 55.9 cm (22") Full HD Smart TV Wi-Fi Black, Silver:
The official description of Samsung UE22H5600AK TV 55.9 cm (22") Full HD Smart TV Wi-Fi Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful Quad Core processor for faster performance
Thanks to a powerful Quad Core processor, your Samsung Smart TV offers enhanced performance. You’ll notice the difference straight away, with faster multitasking and switching between content and web browsing, as well as smoother interaction. With this extra power, your entertainment experience will be so much more enjoyable, with less waiting and more viewing.
Enjoying Smart TV is now easier and faster
The industry's reference Smart platform just got better. The leading Smart TV experience is now even more powerful, with faster access to Smart features, true multitasking and an intuitive interface. As soon as you turn your TV on the Smart Hub provides instant access to your most frequently used and favourite content, channels and sources from the new customisable bar at the bottom of the screen. To enable you to access even more great entertainment the Smart Hub intelligently organises and manages all your content into five easy to navigate panels: On TV; Movies & TV Shows; Multimedia; Apps; and Games panel.
Enjoy great gaming on your TV without a console
Now you don’t need a game console to enjoy exciting gaming at home. You can play the latest exciting games right on your Samsung Smart TV. Explore games using the new Smart Hub Games Panel, with categories including racing, sports, action and family games. You can even use your Samsung Smart Control or a compatible mobile device as the game controller. Enjoy some more family time with the Games Panel.
All the excitement of the big match with Football Mode
Football Mode sharply and vividly brings out the green grass of the pitch and all the other colours of the stadium. A powerful multi-surround sound effect also lets you hear all the excitement. Once you turn on Football Mode, it will automatically start recording all action on the TV. And when there’s a change in sound, like the roar of the crowd’s cheer, or a change in the score, it will know to automatically save the highlights for you to watch later. Play live and recorded matches simultaneously for the ultimate football experience at home.
Discover a new reality in Full HD
Enjoy a greater level of home entertainment realism than ever before. Thanks to a resolution twice as high as standard HD TVs, your Samsung FHD TV delivers a breathtaking viewing experience that takes you beyond the screen into a world of total immersion. When you’ve seen the rich and vivid texture of Full HD images, your favourite TV programs and movies will never be the same again. Discover reality with a full high definition experience.
Updated Smart View connects your TV, devices and content
Samsung’s latest Smart View 2.0 app makes it easier to enjoy all your content however you like. Using your home network, you can stream live broadcast TV content to your smartphone or tablet and use your mobile device as a TV remote control. Or you can access and enjoy content on your Smart TV from your smartphone or PC through Smart Hub's Multimedia Panel. It’s easy to use, so all you have to do is enjoy.
See your mobile content on a large TV screen quickly and easily
With your new Samsung Smart TV, you can enjoy content from mobile devices on a bigger screen quickly and easily. Samsung’s enhanced screen mirroring technology makes the process simple, with no need to change the TV source. Just open the notification panel on your mobile device, select the Screen Mirroring icon and select the TV. That’s all you need to do to enjoy apps, games and more on a full-size TV.
More vibrant colours for better images
Using an advanced picture quality improvement algorithm, Samsung’s Wide Colour Enhancer Plus drastically improves the quality of any image and uncovers hidden details. Now see colours as they were meant to be seen with Wide Colour Enhancer Plus.
Watch movies from your USB
With ConnectShare Movie, simply plug your USB memory drive or HDD into the TV and instantaneously enjoy movies, photos or music. Now, you can experience a wide variety of content in the comfort of your living room on your TV.

Short summary description Samsung UE22H5600AK TV 55.9 cm (22") Full HD Smart TV Wi-Fi Black, Silver:
This short summary of the Samsung UE22H5600AK TV 55.9 cm (22") Full HD Smart TV Wi-Fi Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE22H5600AK, 55.9 cm (22"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UE22H5600AK TV 55.9 cm (22") Full HD Smart TV Wi-Fi Black, Silver:
This is an auto-generated long summary of Samsung UE22H5600AK TV 55.9 cm (22") Full HD Smart TV Wi-Fi Black, Silver based on the first three specs of the first five spec groups.

Samsung UE22H5600AK. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Display
Display diagonal *
55.9 cm (22")
HD type *
Full HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Motion interpolation technology *
CMR (Clear Motion Rate) 100
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
54 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
6 W
Audio decoders
Dolby Digital, DTS, Dolby MS10, DTS Premium Sound 5.1, DTS Studio Sound
Auto volume leveller
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Design
Product colour *
Black, Silver
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
On/off switch
Yes
Performance
Game mode
Yes
Teletext function
Yes
Picture processing technology
Samsung Wide Color Enhancer
USB recording
Yes
Ports & interfaces
HDMI version
1.4a
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
Ports & interfaces
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
2
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
2
Remote (IR) output
1
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
22 W
Power consumption (max)
39 W
Power consumption (PowerSave)
18 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
519.6 mm
Depth (with stand)
155.4 mm
Height (with stand)
341.4 mm
Weight (with stand)
3.6 kg
Width (without stand)
519.6 mm
Depth (without stand)
52.3 mm
Height (without stand)
323.8 mm
Weight (without stand)
3.4 kg
Packaging data
Warranty card
Yes
Quick start guide
Yes
Manual
Yes
Package width
580 mm
Package depth
135 mm
Package height
430 mm
Package weight
4.6 kg
Packaging content
Desktop stand
Yes
Remote control included
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
31 kWh
Energy efficiency class (old)
A