location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Home XP-225 Inkjet A4 5760 x 1440 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-225
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD91401
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2023 07:41:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Home XP-225 Inkjet A4 5760 x 1440 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4
  • - Colour copying Colour scanning
  • - Epson Connect
  • - USB port Wi-Fi
  • - 3.9 kg
Long product name Epson Expression Home XP-225 Inkjet A4 5760 x 1440 DPI Wi-Fi :
The long product name of Epson Expression Home XP-225 Inkjet A4 5760 x 1440 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-in-1 Print, Scan, Copy Colour Inkjet, 5760x1440 dpi, 6.2ppm/3.1ppm, A4, USB, Wi-Fi, 11W, 3.9kg
More>>>
Epson Expression Home XP-225 Inkjet A4 5760 x 1440 DPI Wi-Fi:
The official description of Epson Expression Home XP-225 Inkjet A4 5760 x 1440 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact and affordable printer, scanner and copier with Wi-Fi capability, mobile printing and individual inks

The Expression Home XP-225 is part of Epson’s smallest ever range of small-in-one home inkjets. It offers cost-effective printing for home users with inks that can be replaced individually. This compact printer, scanner and copier also features the added benefits of Wi-Fi connectivity and mobile printing from anywhere1.

Efficient & affordable
Epson’s Claria Home Ink is ideal for affordable and reliable printing, producing crisp, clear text documents and glossy, lab-quality photos. With individual ink cartridges you only have to replace the colour used, saving you money.

Easy set-up
The automatic Wi-Fi set-up2 makes configuring laptops and computers to print and scan wirelessly extremely easy. You don’t need to know your network settings, as the XP-225 automatically finds the relevant connection settings to configure itself.

Mobile printing
The XP-225 comes with Epson Connect1 which consists of Epson iPrint1– for easy wireless printing from smartphones and tablets; Epson Creative Print1 – print photos directly from Facebook and Epson Email print1 – print from anywhere in the world by emailing photos and documents directly to the printer.

Simple to maintain
Claria Home Ink cartridges are available in standard and XL sizes. Identifying the right ink cartridge for your printer couldn’t be simpler – just look out for the Daisy image.

Short summary description Epson Expression Home XP-225 Inkjet A4 5760 x 1440 DPI Wi-Fi:
This short summary of the Epson Expression Home XP-225 Inkjet A4 5760 x 1440 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Home XP-225, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson Expression Home XP-225 Inkjet A4 5760 x 1440 DPI Wi-Fi:
This is an auto-generated long summary of Epson Expression Home XP-225 Inkjet A4 5760 x 1440 DPI Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Home XP-225. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (ISO/IEC 24734) mono
6.2 ipm
Print speed (ISO/IEC 24734) colour
3.1 ipm
Time to first page (black, normal)
26 s
Time to first page (colour, normal)
13 s
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
50 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Hagaki card
Envelopes sizes
10, C6, DL
Paper handling
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11a, 802.11b, 802.11g
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Mobile printing technologies
Epson Connect
Performance
Card reader integrated
No
Sound power level (standby)
41 dB
Design
Product colour *
Black
Market positioning *
Home & office
Power
Power consumption (copying)
11 W
Power consumption (sleep)
1.6 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
300 mm
Height
145 mm
Weight
3.9 kg
Packaging content
Cartridge(s) included
Yes
Drivers included
Yes
Bundled software
Epson Easy Photo Print
Country Distributor
United Kingdom 1 distributor(s)