location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-46LD265E TV 116.8 cm (46") Full HD Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-46LD265E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-46LD265E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4974019811260
Category: TVs Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:58:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp LC-46LD265E TV 116.8 cm (46") Full HD Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 116.8 cm (46")
  • - Full HD 1920 x 1080 pixels
  • - 300 cd/m² AMR (Active Motion Rate) 100
  • - DVB-C, DVB-T, DVB-T2 NTSC, PAL, SECAM
  • - VESA mounting 200 x 200 mm
  • - 69 W
Long product name Sharp LC-46LD265E TV 116.8 cm (46") Full HD Black 300 cd/m² :
The long product name of Sharp LC-46LD265E TV 116.8 cm (46") Full HD Black 300 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

46" (1920 x 1080) LED, 300 cd/m², 16W, DVB-T/C/T2
More>>>
Sharp LC-46LD265E TV 116.8 cm (46") Full HD Black 300 cd/m²:
The official description of Sharp LC-46LD265E TV 116.8 cm (46") Full HD Black 300 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LD265 series is a Full HD LED TV with exceptional picture quality. Active motion 100Hz ensures that fast-moving pictures are smotthly reproduced. The 2 HDMI inputs can take satellite boxes, games consoles or multimedia players. Its USB port allows you to enjoy multimedia contents from a USB memory dongle (not included). It is available in 42", 46" and 50" screen sizes.

Short summary description Sharp LC-46LD265E TV 116.8 cm (46") Full HD Black 300 cd/m²:
This short summary of the Sharp LC-46LD265E TV 116.8 cm (46") Full HD Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp LC-46LD265E, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, DVB-T2, Black

Long summary description Sharp LC-46LD265E TV 116.8 cm (46") Full HD Black 300 cd/m²:
This is an auto-generated long summary of Sharp LC-46LD265E TV 116.8 cm (46") Full HD Black 300 cd/m² based on the first three specs of the first five spec groups.

Sharp LC-46LD265E. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Motion interpolation technology: AMR (Active Motion Rate) 100, Display brightness: 300 cd/m². Digital signal format system: DVB-C, DVB-T, DVB-T2. Product colour: Black

Display
Display diagonal *
116.8 cm (46")
HD type *
Full HD
Screen shape *
Flat
Display brightness *
300 cd/m²
Motion interpolation technology *
AMR (Active Motion Rate) 100
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T, DVB-T2
Smart TV
Smart TV *
No
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
16 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Ports & interfaces
HDMI version
1.4
PC in (D-Sub) *
No
DVI port
No
Ports & interfaces
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
2
Consumer Electronics Control (CEC)
Aquos Link
Management features
Electronic Programme Guide (EPG)
Yes
Power
Power consumption (typical) *
69 W
Power consumption (standby) *
0.28 W
Weight & dimensions
Width (with stand)
1056 mm
Depth (with stand)
280 mm
Height (with stand)
664 mm
Weight (with stand)
13.9 kg
Width (without stand)
1056 mm
Depth (without stand)
64 mm
Height (without stand)
633 mm
Other features
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
101 kWh
Energy efficiency class (old)
A