location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t310 All-in-One Zero Client

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t310 All-in-One Zero Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J2N80AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793112373 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Bullet Points HP t310 All-in-One Zero Client
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - TERA2321
  • - 0.5 GB DDR3-SDRAM
  • - 256 GB Flash
  • - Ethernet LAN
Warranty: On-site Warranty and Service: This 3-year (3-3-0), limited warranty and service offering delivers 3 years of parts and labor. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP t310 All-in-One Zero Client :
The long product name of HP t310 All-in-One Zero Client. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TERA2321 PCoIP Zero Client, 512MB DDR3 SDRAM, 256MB Flash, 23.6" LED Full HD 1920 x 1080
More>>>
HP t310 All-in-One Zero Client:
The official description of HP t310 All-in-One Zero Client as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize available workspace while saving time and money with the PCoIP-optimized HP t310 AiO Thin Client that connects users to your VMware networks in no time.

Small size, big performance.

Enjoy a seamless, high-performance VMware desktop driven by Tera 2 PCoIP that delivers low display latency and fast response time, even for your most demanding applications.

Keep it simple.

Make it easy to deploy, manage, and maintain your install base with HP Device Manager, a software tool available exclusively for HP Thin Clients.

Be secure.

Keep all data in the data center with a thin client that transfers screens to the local user for an ultra-high level of security and easy client management. Reduce IT costs and simplify deployment with centralized support and management.

Rest easy with a smart investment.

Be future-ready with a 36-month long lifecycle that supports extended deployments, get global support from a standard three-year limited warranty, and help save money with an energy-efficient design that carries globally recognized eco-certifications.

Short summary description HP t310 All-in-One Zero Client:
This short summary of the HP t310 All-in-One Zero Client data-sheet is auto-generated and uses the product title and the first six key specs.

HP t310 All-in-One Zero Client, TERA2321, 0.5 GB, DDR3-SDRAM, 256 GB, Flash, 1 W

Long summary description HP t310 All-in-One Zero Client:
This is an auto-generated long summary of HP t310 All-in-One Zero Client based on the first three specs of the first five spec groups.

HP t310 All-in-One Zero Client. Processor model: TERA2321. Internal memory: 0.5 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: Flash. Speaker power: 1 W. Product colour: Black

Small size, big performance.
Small size, big performance.

Enjoy a seamless, high-performance VMware desktop driven by Tera 2 PCoIP that delivers low display latency and fast response time, even for your most demanding applications.

Keep it simple.

Make it easy to deploy, manage, and maintain your install base with HP Device Manager, a software tool available exclusively for HP Thin Clients.

Be secure.
Be secure.

Keep all data in the data center with a thin client that transfers screens to the local user for an ultra-high level of security and easy client management. Reduce IT costs and simplify deployment with centralized support and management.

Rest easy with a smart investment.
Rest easy with a smart investment.

Be future-ready with a 36-month long lifecycle that supports extended deployments, get global support from a standard three-year limited warranty, and help save money with an energy-efficient design that carries globally recognized eco-certifications.

Processor
Processor model
TERA2321
Memory
Internal memory *
0.5 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
256 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speaker power
1 W
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
Microphone in
Yes
Headphone outputs
1
Ports & interfaces
DVI-I ports quantity
1
Design
Rack mounting
No
Product colour *
Black
Display
Display included *
Yes
Display type
LCD
Display resolution
1920 x 1080 pixels
Display diagonal
59.9 cm (23.6")
Power
Power supply
65 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Weight & dimensions
Width
556.8 mm
Depth
163.8 mm
Height
399.5 mm
Weight
4.87 kg
Source Testseek summary Average rating
Reviews
Updated:
2014-09-20 01:23:35
Uk has collected 1 expert review for HP t310 All-in-One Zero Client but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%