location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewlite toolbar - wall 712

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewlite toolbar - wall 712
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58.712 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410587123 show
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:18:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name Dataflex Viewlite toolbar - wall 712 :
The long product name of Dataflex Viewlite toolbar - wall 712. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewlite toolbar - wall 712, silver-white
More>>>
Dataflex Viewlite toolbar - wall 712:
The official description of Dataflex Viewlite toolbar - wall 712 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Because the toolbar is front-mounted, you can adjust the distance between its wall mount brackets. This lets you install it anywhere on a wall. The brackets are barely visible afterwards. Cables are easily hidden in the toolbar's cable duct to create a tidy, professional impression.

- Toolbar assembly with a rail length of 1200 mm
- Comes with two freely placeable wall mounts
- Cables run neatly inside the toolbar’s cable duct
- Comes with all necessary fasteners

Short summary description Dataflex Viewlite toolbar - wall 712:
This short summary of the Dataflex Viewlite toolbar - wall 712 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewlite toolbar - wall 712, Silver, White, 1200 mm, 60 mm, 155 mm, 1300 mm, 165 mm

Long summary description Dataflex Viewlite toolbar - wall 712:
This is an auto-generated long summary of Dataflex Viewlite toolbar - wall 712 based on the first three specs of the first five spec groups.

Dataflex Viewlite toolbar - wall 712. Product colour: Silver, White. Width: 1200 mm, Depth: 60 mm. Package height: 155 mm, Package width: 1300 mm, Package depth: 165 mm. Quantity per pack: 1 pc(s)

Features
Product colour
Silver, White
Weight & dimensions
Width
1200 mm
Depth
60 mm
Packaging data
Package height
155 mm
Package width
1300 mm
Package depth
165 mm
Package weight
4 kg
Packaging content
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)