location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-L2520DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-L2520DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-L2520DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766739184 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 253441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2023 15:20:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-L2520DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 2400 x 600 DPI
  • - Printing colours: Black
  • - A4 26 ppm
  • - Colour scanning
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 32 MB Built-in processor ARM9 266 MHz
  • - 9.7 kg
Long product name Brother DCP-L2520DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi :
The long product name of Brother DCP-L2520DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-L2520DW - A4, 32MB, 2400 x 600 dpi, LCD, 26ppm, USB 2.0, 802.11b/g/n, 9.7Kg
More>>>
Brother DCP-L2520DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi:
The official description of Brother DCP-L2520DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast, simple and now wireless
Be free to print from anywhere with this Wi-Fi enabled mono laser printer. Also packs in scan and copy functionality, quick print speeds up to 26ppm and large 250-sheet paper tray - so you can get more done, easier.
Optional cost-effective, high-yield toner cartridges are also available to help you cut long-term costs.

- Up to 26ppm print speed
- Wireless network functionality
- Automatic 2-Sided print
- 250 Sheet Tray
- 2-Line LCD
- Hi-Speed USB 2.0.

Short summary description Brother DCP-L2520DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi:
This short summary of the Brother DCP-L2520DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-L2520DW, Laser, Mono printing, 2400 x 600 DPI, A4, Direct printing, Black

Long summary description Brother DCP-L2520DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi:
This is an auto-generated long summary of Brother DCP-L2520DW multifunction printer Laser A4 2400 x 600 DPI 26 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother DCP-L2520DW. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Duplex print speed (black, normal quality, A4/US Letter)
6.5 ppm
Duplex print speed (ISO/IEC 24734) mono
13 ipm
Warm-up time
9 s
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
26 cpm
Time to first copy (black, normal)
10 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, File, FTP, Image, OCR
Input colour depth
30 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
ICA, TWAIN, WIA
Fax
Faxing *
No
Features
Recommended duty cycle
250 - 2000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
BR-Script 3, GDI, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Manual feeder
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thicker paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 1.1, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 1.1 ports quantity
1
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Network
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, APOP, SMTP-AUTH, SNMP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPS
Email protocols
APOP
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Card reader integrated
No
Internal memory *
32 MB
Built-in processor
Yes
Processor family
ARM9
Processor frequency
266 MHz
Sound pressure level (printing)
49 dB
Sound pressure level (quiet mode)
45 dB
Sound power level (standby)
33 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (max)
1104 W
Power consumption (average operating)
480 W
Power consumption (PowerSave)
6.6 W
Power consumption (standby)
60 W
Power consumption (off)
0.08 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Minimum storage drive space
50 MB
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, Blue Angel, ENERGY STAR
Weight & dimensions
Width
409 mm
Depth
399 mm
Height
267 mm
Weight
9.7 kg
Packaging data
Package width
567 mm
Package depth
517 mm
Package height
414 mm
Package weight
12.5 kg
Packaging content
Drivers included
Yes
Bundled software
Brother Control Center 4 Nuance PaperPort 12 SE Brother Control Center 2
Other features
Fonts included
Yes
Web-based management
Yes
Energy saving mode
Yes
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)