location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh SG 7100DN inkjet printer Colour 3600 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SG 7100DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
901980
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh SG 7100DN inkjet printer Colour 3600 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 3600 x 1200 DPI Colour
  • - A3 29 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN
Long product name Ricoh SG 7100DN inkjet printer Colour 3600 x 1200 DPI A3 :
The long product name of Ricoh SG 7100DN inkjet printer Colour 3600 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3, 3600 x 1200 dpi, 29 ppm, 32 MB, 192 MHz, Ethernet, USB, 14.8 kg
More>>>
Ricoh SG 7100DN inkjet printer Colour 3600 x 1200 DPI A3:
The official description of Ricoh SG 7100DN inkjet printer Colour 3600 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Featuring Ricoh’s innovative GELJET™ print technology the SG 7100DN colour printer can print at 29 A4 pages a minute for almost the same cost as black-and-white output. Because the pigment-based Liquid Gel™ drys instantly, duplex functionality allows copy and print on both sides of a sheet. With its compact design and small footprint the SG 7100DN is ideally suited to small offices and home workers that need a single function A3 colour printer at an affordable price.

Short summary description Ricoh SG 7100DN inkjet printer Colour 3600 x 1200 DPI A3:
This short summary of the Ricoh SG 7100DN inkjet printer Colour 3600 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh SG 7100DN, Colour, 3600 x 1200 DPI, 4, A3, 10000 pages per month, 29 ppm

Long summary description Ricoh SG 7100DN inkjet printer Colour 3600 x 1200 DPI A3:
This is an auto-generated long summary of Ricoh SG 7100DN inkjet printer Colour 3600 x 1200 DPI A3 based on the first three specs of the first five spec groups.

Ricoh SG 7100DN. Colour, Number of print cartridges: 4, Maximum duty cycle: 10000 pages per month. Maximum resolution: 3600 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 29 ppm. Duplex printing. Product colour: White

Features
Duplex printing *
Yes
Page description languages *
RPCS
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
10000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
3600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Print speed (colour, normal quality, A4/US Letter)
29 ppm
Warm-up time
35 s
Time to first page (black, normal)
6 s
Time to first page (colour, normal)
8 s
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Maximum input capacity
600 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
USB port *
Yes
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Performance
Internal memory *
32 MB
Processor frequency
192 MHz
Design
Market positioning *
Home & office
Product colour *
White
Built-in display *
Yes
Power
Power consumption (printing) *
26.2 W
Power consumption (PowerSave)
1.1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2012
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
529 mm
Depth
509 mm
Height
212.5 mm
Weight
14.8 kg
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:45:56
Uk has collected 1 expert review for Ricoh SG 7100DN inkjet printer Colour 3600 x 1200 DPI A3 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
buyerslab.com
Updated:
2016-11-14 22:45:56
Buyers Laboratory LLC (BLI) announced the winners of its highly anticipated Summer 2014 Pick awards in the colour printer and printer MFP categories today, with devices from Dell, HP, Kyocera, Ricoh and Samsung receiving the honours. The world's leading i...
0%