Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66952
Info modified on:
09 May 2023, 08:40:34
Warranty:
2 years
Long product name HyperX Cloud:

HyperX Cloud, Gaming Headset, Memory Foam cups, 15 - 25.000 Hz, 53mm Driver, 98dB, 3.5mm, Memorydetachable mic, white

Short summary description HyperX Cloud:

HyperX Cloud, Wired, Gaming, 15 - 25000 Hz, 350 g, Headset, Black, White

Long summary description HyperX Cloud:

HyperX Cloud. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 15 - 25000 Hz. Cable length: 3 m. Weight: 350 g. Product colour: Black, White

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.