HP logo

HP EliteDesk 705 G1 AMD PRO A8 PRO A8-7600B 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188035
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Apr 2016
Warranty:
3-year (3-3-3) limited and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP EliteDesk 705 G1 AMD PRO A8 PRO A8-7600B 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

AMD A8 PRO-7600B, 4GB DDR3-SDRAM, 500GB HDD, AMD Rdeon R7, LAN, Windows 7 Professional

HP EliteDesk 705 G1 AMD PRO A8 PRO A8-7600B 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

Designed to perform, impress, and protect—this sleek HP EliteDesk helps you power through to business success while allowing customized deployment with HP’s broadest range of form factors.

Short summary description HP EliteDesk 705 G1 AMD PRO A8 PRO A8-7600B 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

HP EliteDesk 705 G1, 3.1 GHz, AMD PRO A8, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP EliteDesk 705 G1 AMD PRO A8 PRO A8-7600B 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

HP EliteDesk 705 G1. Processor frequency: 3.1 GHz, Processor family: AMD PRO A8, Processor model: PRO A8-7600B. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.