Canon logo

Canon EOS 6D + EF 40mm f/2.8 STM SLR Camera Kit 20.2 MP CMOS 5472 x 3648 pixels Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97066
Info modified on:
21 Oct 2022, 10:32:10
Long product name Canon EOS 6D + EF 40mm f/2.8 STM SLR Camera Kit 20.2 MP CMOS 5472 x 3648 pixels Black:

40mm 2.8 STM, 20.6MP, 5472x3648, CMOS, Full HD, 3" TFT, SD/SDHC/SDXC, NTSC/PAL, USB 2.0, 755g

Canon EOS 6D + EF 40mm f/2.8 STM SLR Camera Kit 20.2 MP CMOS 5472 x 3648 pixels Black:

20.2-megapixel full-frame CMOS sensor
At the heart of the EOS 6D is a 20-megapixel full-frame CMOS sensor and a powerful DIGIC 5+ image processor. Together these deliver images that are packed with detail and clarity. Colours are reproduced accurately whilst tonal gradation is subtle and natural.

The full-frame advantage
Enjoy access to wide-angle EF lenses and discover new approaches to landscape, interiors and street photography. The extra control over depth of field provided by the full-frame sensor is perfect for adding impact to your portraits.

Designed to travel
Lightweight enough to go everywhere with you and strong enough to withstand the rigors of travel photography. Simple controls and intuitive ergonomics make the EOS 6D quick and easy to use.

Powerful low-light performance
When light levels get low, the EOS 6D keeps delivering superb photography. ISO sensitivity extends from ISO 100 up to ISO 25,600 (expandable to L:50, H1:51,200, H2:102,400) and an 11-point autofocus system is responsive down to -3EV. That’s sensitive enough to operate under moonlight.

Compose pictures with ease
Work intuitively with the EOS 6D’s bright full-frame viewfinder. A 1,040,000-dot 7.6 cm (3.0”) Clear View II LCD screen makes Live View shooting of stills and Full-HD video a pleasure.

Creative features designed for you
Preserve detail in both highlights and shadows with the EOS 6D’s high dynamic range (HDR) shooting mode, and create composite images with its multiple-exposure facility. ±5 stop exposure compensation and ±3-stop auto exposure bracketing allow flexibility and fine tuning of exposure.

GPS tracks your every movement
Built-in GPS determines your exact location and geotags each image file with the information. In GPS Logger mode a record of your route is recorded as you move around, even when the camera is switched off.

Wi-Fi for unparalleled connectivity
Shoot remotely from alternative viewpoints: connect and control your EOS 6D using your PC, Mac or smartphone. Images can be transferred wirelessly and shared with family and friends.

Full-HD Video
Shoot Full-HD video at 1080p resolution, taking advantage of fast-aperture lenses and full manual control to achieve cinematic effects.

Short summary description Canon EOS 6D + EF 40mm f/2.8 STM SLR Camera Kit 20.2 MP CMOS 5472 x 3648 pixels Black:

Canon EOS 6D + EF 40mm f/2.8 STM, 20.2 MP, 5472 x 3648 pixels, CMOS, Full HD, Black

Long summary description Canon EOS 6D + EF 40mm f/2.8 STM SLR Camera Kit 20.2 MP CMOS 5472 x 3648 pixels Black:

Canon EOS 6D + EF 40mm f/2.8 STM. Camera type: SLR Camera Kit, Megapixel (approx.): 20.2 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 25600. Fastest camera shutter speed: 1/400 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Viewfinder type: Electronic. PictBridge. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.