location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite ECO550UPS uninterruptible power supply (UPS) Standby (Offline) 0.55 kVA 300 W 10 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECO550UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECO550UPS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332211064 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:40:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite ECO550UPS uninterruptible power supply (UPS) Standby (Offline) 0.55 kVA 300 W 10 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standby (Offline)
  • - 0.55 kVA 300 W
  • - Waveform: Pure sine
  • - 10 AC outlet(s)
  • - 12 V
  • - Tower Black
More>>>
Short summary description Tripp Lite ECO550UPS uninterruptible power supply (UPS) Standby (Offline) 0.55 kVA 300 W 10 AC outlet(s):
This short summary of the Tripp Lite ECO550UPS uninterruptible power supply (UPS) Standby (Offline) 0.55 kVA 300 W 10 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite ECO550UPS, Standby (Offline), 0.55 kVA, 300 W, Pure sine, 110 V, 120 V

Long summary description Tripp Lite ECO550UPS uninterruptible power supply (UPS) Standby (Offline) 0.55 kVA 300 W 10 AC outlet(s):
This is an auto-generated long summary of Tripp Lite ECO550UPS uninterruptible power supply (UPS) Standby (Offline) 0.55 kVA 300 W 10 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite ECO550UPS. UPS topology: Standby (Offline), Output power capacity: 0.55 kVA, Output power: 300 W. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 10 AC outlet(s). Battery voltage: 12 V, Typical backup time at full load: 1.2 min, Typical backup time at half load: 5 min. Form factor: Tower, Product colour: Black, Housing material: Acrylonitrile butadiene styrene (ABS). Width: 110 mm, Depth: 184.9 mm, Height: 104.9 mm

Features
UPS topology *
Standby (Offline)
Output power capacity *
0.55 kVA
Output power *
300 W
Waveform *
Pure sine
Input operation voltage (min) *
110 V
Input operation voltage (max) *
120 V
Input frequency *
60 Hz
Output operation voltage (min)
115 V
Output operation voltage (max)
120 V
Output frequency
50/60 Hz
Maximum current
15 A
Surge energy rating
316 J
Number of input phases
1
EMI/RFI noise filtering
Yes
Surge protection
Yes
Surge protection features
Telephone
Audible alarm(s)
Yes
Country of origin
Vietnam
Ports & interfaces
AC outlet types
NEMA 5–15R
Power plug
NEMA 5-15P
AC outlets quantity
10 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
1
Modem (RJ-11) ports
1
Ethernet LAN (RJ-45) ports
1
Battery
Battery voltage
12 V
Typical backup time at full load
1.2 min
Typical backup time at half load
5 min
Cold start
Yes
Design
Form factor *
Tower
Housing material
Acrylonitrile butadiene styrene (ABS)
Cable length
1.5 m
Product colour *
Black
LED indicators
Yes
Certification
UL1778, CSA, NOM, FCC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 90%
Operating altitude
0 - 3048 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
110 mm
Depth
184.9 mm
Height
104.9 mm
Weight
1.8 kg
Package width
144 mm
Package depth
275.8 mm
Package height
186.9 mm
Package weight
2.36 kg
Packaging data
Cables included
USB cable
Manual
Yes
Logistics data
Master (outer) case width
286 mm
Master (outer) case length
591.8 mm
Master (outer) case height
394 mm
Master (outer) case gross weight
16.7 kg
Products per master (outer) case
8 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332211061
Country Distributor
México 1 distributor(s)
United States 3 distributor(s)