location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ECS0016 KVM switch Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECS0016
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECS0016
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 4 Year
Long product name StarTech.com ECS0016 KVM switch Grey :
The long product name of StarTech.com ECS0016 KVM switch Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16 Port Enhanced RS232 Serial Console Server
More>>>
StarTech.com ECS0016 KVM switch Grey:
The official description of StarTech.com ECS0016 KVM switch Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Enhanced Serial Console Server enables system administrators and network managers to affordably monitor and control their computers and networks remotely, from anywhere in the world over a TCP/IP connection (e.g. LAN, Internet).

The console server provides consolidated access to serial consoles on devices such as UNIX, Linux and Solaris servers, routers, switches, PBXs and telecommunications equipment (DSLAMs) and power distribution units (PDUs), and enables an unrestricted number of distributed users to control serial consoles, allowing remote and local administrators to use a single console server (ECS0016) to manage all of their IT equipment from one location.

To ensure optimized control and monitoring of connected devices, the serial console server provides Out-of-band access – creating a time-saving workaround in the event of a power outage by allowing systems to be accessed through alternate means (e.g. dial-up modem, etc).

Short summary description StarTech.com ECS0016 KVM switch Grey:
This short summary of the StarTech.com ECS0016 KVM switch Grey data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ECS0016, Grey

Long summary description StarTech.com ECS0016 KVM switch Grey:
This is an auto-generated long summary of StarTech.com ECS0016 KVM switch Grey based on the first three specs of the first five spec groups.

StarTech.com ECS0016. Product colour: Grey. Package weight: 3.53 kg. Connectivity technology: Wired, Power requirements: 100-240V AC, I/O ports: 16 x RJ-45 RS-232 1 x DB-9 RS-232 1 x RJ-45

Design
Product colour *
Grey
Operational conditions
Operating temperature (T-T)
5 - 44 °C
Storage temperature (T-T)
-30 - 60 °C
Packaging data
Package weight
3.53 kg
Other features
Connectivity technology
Wired
I/O ports
16 x RJ-45 RS-232 1 x DB-9 RS-232 1 x RJ-45
Ports quantity
16
Power requirements
100-240V AC
Brand Image Product code Product Stock Price from
StarTech.com 32 Port Multi-user Cat5 Matrix IP KVM switch Rack mounting Black StarTech.com 32 Port Multi-user Cat5 Matrix IP KVM switch Rack mounting Black
(show image)
SV3253DXI 32 Port Multi-user Cat5 Matrix IP KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)