location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Laptop Hideaway - Chocolate/Tourmaline 39.1 cm (15.4") Briefcase

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop Hideaway - Chocolate/Tourmaline
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8N060-BRN
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Belkin Laptop Hideaway - Chocolate/Tourmaline 39.1 cm (15.4") Briefcase :
The long product name of Belkin Laptop Hideaway - Chocolate/Tourmaline 39.1 cm (15.4") Briefcase. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laptop Hideaway - chocoladebruin/toermalijnblauw
More>>>
Short summary description Belkin Laptop Hideaway - Chocolate/Tourmaline 39.1 cm (15.4") Briefcase:
This short summary of the Belkin Laptop Hideaway - Chocolate/Tourmaline 39.1 cm (15.4") Briefcase data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Laptop Hideaway - Chocolate/Tourmaline, Briefcase, 39.1 cm (15.4")

Long summary description Belkin Laptop Hideaway - Chocolate/Tourmaline 39.1 cm (15.4") Briefcase:
This is an auto-generated long summary of Belkin Laptop Hideaway - Chocolate/Tourmaline 39.1 cm (15.4") Briefcase based on the first three specs of the first five spec groups.

Belkin Laptop Hideaway - Chocolate/Tourmaline. Case type: Briefcase, Maximum screen size: 39.1 cm (15.4")

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:28:57
Uk has collected 1 expert review for Belkin Laptop Hideaway - Chocolate/Tourmaline 39.1 cm (15.4") Briefcase and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
macworld.com
Updated:
2011-09-25 19:28:57
Most laptop gear is designed to enhance your mobile life, but what about all those hours you spend using your portable at home? Today’s Mobile Mac takes a look at a couple laptop accessories for your humble abode. Product:Laptop HideawayRatingCompanyBe...
80%
Brand Image Product code Product Stock Price from
Belkin

Belkin Laptop Hideaway 39.1 cm (15.4") Ladies case
(show image)
F8N060-023 Laptop Hideaway 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Laptop Hideaway 39.1 cm (15.4") Ladies case
(show image)
F8N060-021 Laptop Hideaway 0.00
(excl. VAT)
0 (incl. VAT)