location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Premium Glossy Photo Paper - A4 - 50 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Glossy Photo Paper - A4 - 50 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041624 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343840706 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:36:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Premium Glossy Photo Paper - A4 - 50 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4
  • - 255 g/m²
  • - Finish type: Gloss
  • - 50 sheets
  • - White
Long product name Epson Premium Glossy Photo Paper - A4 - 50 Sheets :
The long product name of Epson Premium Glossy Photo Paper - A4 - 50 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Glossy Photo Paper - A4 - 50 Sheets
More>>>
Epson Premium Glossy Photo Paper - A4 - 50 Sheets:
The official description of Epson Premium Glossy Photo Paper - A4 - 50 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Complete the picture
Don't let lesser photo papers hold you back - with this Premium Glossy Photo Paper you can bring out the true beauty of your photos. From epic landscapes to treasured family moments, this superior, high-quality photo paper will provide the ideal finishing touch. It doesn't just look special, this resin coated paper also feels superior thanks to its 255gsm weight.

The best partnership
Get smudge and water-resistant photos with vivid colours, beautiful tones and incredible detail when you combine Epson's papers and inks. This paper has been specially developed to work with Epson's range of inks and printers to deliver the best possible quality. That means everything will be as you remember with natural colours, smooth gradations, realistic skintones and more.

Cherish your photos for years to come
Photos may capture a fleeting moment, but rest assured that these papers are designed and tested to offer a long-lasting solution when combined with our printers and inks.

Great for every printer
Our papers produce superb results with other manufacturers' printers and inks so everyone can take advantage of Epson's expertise.

Short summary description Epson Premium Glossy Photo Paper - A4 - 50 Sheets:
This short summary of the Epson Premium Glossy Photo Paper - A4 - 50 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Premium Glossy Photo Paper - A4 - 50 Sheets, Gloss, 255 g/m², A4, White, 50 sheets, 1 pc(s)

Long summary description Epson Premium Glossy Photo Paper - A4 - 50 Sheets:
This is an auto-generated long summary of Epson Premium Glossy Photo Paper - A4 - 50 Sheets based on the first three specs of the first five spec groups.

Epson Premium Glossy Photo Paper - A4 - 50 Sheets. Finish type: Gloss, Media weight: 255 g/m², Paper size: A4. Quantity per pack: 1 pc(s), Package width: 220 mm, Package depth: 310 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 72 cm. Country of origin: Japan

Complete the picture
Complete the picture

Don't let lesser photo papers hold you back - with this Premium Glossy Photo Paper you can bring out the true beauty of your photos. From epic landscapes to treasured family moments, this superior, high-quality photo paper will provide the ideal finishing touch. It doesn't just look special, this resin coated paper also feels superior thanks to its 255gsm weight.

Cherish your photos for years to come
Cherish your photos for years to come

Photos may capture a fleeting moment, but rest assured that these papers are designed and tested to offer a long-lasting solution when combined with our printers and inks.



The best partnership
The best partnership

Get fast-drying, smudge and water-resistant photos with vivid colours, beautiful tones and incredible detail when you combine Epson's papers and inks. This paper has been specially developed to work with Epson's range of inks and printers to deliver the best possible quality. That means everything will be as you remember with natural colours, smooth gradations, realistic skin tones and more.





Great for every printer
Great for every printer

Our papers produce superb results with other manufacturers' printers and inks so everyone can take advantage of Epson's expertise.

Features
Paper size
A4
Product colour
White
Finish type *
Gloss
Media weight *
255 g/m²
Sheets per pack
50 sheets
Packaging data
Quantity per pack
1 pc(s)
Package width
220 mm
Package depth
310 mm
Package height
15 mm
Package weight
690 g
Logistics data
Harmonized System (HS) code
37032000
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
72 cm
Pallet gross width
80 cm
Logistics data
Pallet gross length
120 cm
Pallet gross height
72 cm
Products per pallet
360 pc(s)
Products per pallet (UK)
540 pc(s)
Products per pallet layer
120 pc(s)
Products per pallet layer (UK)
180 pc(s)
Master (outer) case width
330 mm
Master (outer) case length
370 mm
Master (outer) case height
240 mm
Master (outer) case gross weight
19.4 g
Products per master (outer) case
20 pc(s)
Minimum order quantity
20 pc(s)
Other features
Country of origin
Japan
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)